HP logo

HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64 DDR4-SDRAM NVIDIA Quadro RTX 5000

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3530
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jan 2021
Guarantee:
3 year (3-3-0) limited warranty and service offering includes 3 years of parts and labor. Terms and conditions vary by country.
Long product name HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64 DDR4-SDRAM NVIDIA Quadro RTX 5000:

ZBook 17 G6 Mobile Workstation

HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64 DDR4-SDRAM NVIDIA Quadro RTX 5000:

Extreme performance to meet extraordinary demands
Our flagship ZBook is our ultimate laptop for those who need desktop performance on the go. Edit multiple content streams, manipulate complex data and develop in virtual reality—all on an impressive 17-inch diagonal screen.

Short summary description HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64 DDR4-SDRAM NVIDIA Quadro RTX 5000:

HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64, 2.3 GHz, 64 GB, DDR4-SDRAM

Long summary description HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64 DDR4-SDRAM NVIDIA Quadro RTX 5000:

HP ZBOOK 17 G6 I9/2.3 8C 64GB 512GB W10P 64. Processor frequency: 2.3 GHz. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Discrete graphics card model: NVIDIA Quadro RTX 5000

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.