HP logo

HP Pavilion TP01-132mcn Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13984
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Nov 2020
Short summary description HP Pavilion TP01-132mcn Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower PC Silver:

HP Pavilion TP01-132mcn, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion TP01-132mcn Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Mini Tower PC Silver:

HP Pavilion TP01-132mcn. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.