location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x360 1040 14 inch G10 2-in-1 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9D1W0UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961359879 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 07:11:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1365U (up to 5.2 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - Intel® Iris® Xᵉ Graphics
  • - 32 GB memory; 512 GB SSD storage
Guarantee: 1-year warranty and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty except for HP Long Life batteries which will follow the one or three year warranty of the platform. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM :
The short editorial description of HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM

Elite x360 1040 14 inch G10 2-in-1 Notebook PC, 14", touch screen, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i7, 32GB RAM, 512GB SSD, WUXGA
More>>>
HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM:
The official marketing text of HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM as supplied by the manufacturer

Exceptional mobility, flexibility, and performance.
Lead and excel with a 2-in-1 PC that optimizes performance, audio, and video based on where and how you are working. With enclosures that contain 90 percent recycled magnesium[3], the powerful HP Elite x360 1040 elevates design, flexibility, connectivity, and security.

Short summary description HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM:
This short summary of the HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC, Intel® Core™ i7, 14", 1920 x 1200 pixels, 32 GB, LPDDR5-SDRAM

Long summary description HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM:
This is an auto-generated long summary of HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM based on the first three specs of the first five spec groups.

HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM

14-inch diagonal 16:10 display

The thin and light x360 chassis with its 14-inch diagonal 16:10 display lets you push the limits of performance.

5MP camera with HP Auto Frame

Look and sound your best with a 5MP IR camera with HP Auto Frame4 and HP Dynamic Voice Leveling.[4]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[8]

Help protect our shared future

This PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[9]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

13th Gen Intel® multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel® Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores. [1]

Keep visual hackers in the dark

Instantly block prying eyes’ ability to view your screen with HP Sure View Reflect that produces a copper reflective finish when the screen is viewed from the side making it appear unreadable. [2]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [5]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [6]

Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
HD type
WUXGA
Panel type
IPS
Anti-glare screen
Yes
Display brightness
1000 cd/m²
Display diagonal (metric)
14" (35.6 cm)
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-1365U
Processor cores
10
Processor threads
12
Processor boost frequency
5.2 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
ECC
No
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth version
5.3
Keyboard
Keyboard special features
Spill-resistant
Keyboard backlit
Yes
Input device model
HP Premium Keyboard
Brand-specific features
HP Sure View
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
51 Wh
Country Distributor
United States 1 distributor(s)
Disclaimer HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC Intel® Core™ i7 i7-1365U 14" WUXGA 32 GB LPDDR5-SDRAM:
Disclaimer

[3] Enclosure includes top cover, screen bezel, palm rest cover, and bottom cover.
[4] Requires myHP application and Windows OS.
[8] HP Wolf Security for Business requires Windows 10 Pro and higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features.
[9] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] HP Sure View Reflect integrated privacy screen is designed to function in landscape orientation.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[6] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10 and 11) is reserved for system recovery software.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled chipset, vPro enabled WLAN card and discrete TPM 2.0 are required. See https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html .
WWAN module is an optional feature, requires factory configuration and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
Backlit keyboard is an optional feature.
Windows MM18 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
HDMI cable sold separately.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
HP Smart Support requires HP TechPulse to be installed. For more information about how to enable or to download HP Smart Support, please visit http://www.hp.com/smart-support .
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications and is not sold as a standalone service. HP TechPulse follows stringent GDPR privacy regulations and is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
HP Support Assistance requires Windows and Internet Access.
HP Connect for Microsoft Endpoint Manager is available from the Azure Market Place for HP Pro, Elite, Z and Point-of-Sale PCs managed with Microsoft Endpoint Manager. Subscription to Microsoft Endpoint Manager required and sold separately. Network connection required.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Patch Assistant available on select HP PCs with the HP Manageability Kit that are managed through Microsoft System Center Configuration Manager. HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Cloud Recovery is available for Z by HP, HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Details please refer to: https://support.hp.com/us-en/document/c05115630 .
HP Sure Click requires Windows 10 Pro or higher or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Sense is available on select HP PCs with Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro, or Windows 11 Enterprise OS25. HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.26. HP Sure Recover Gen5 with Embedded Reimaging is an optional feature which requires Windows 10 and higher must be configured at purchase. You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Recover Gen5 with Embedded Reimaging is an optional feature which requires Windows 10 and higher must be configured at purchase. You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module
HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Client Security Manager Gen7 requires Windows and is available on the select HP Elite and Pro PCs.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/ .
Secured-Core PC Enable requires an Intel® vPro® , AMD Ryzen™ Pro processor or Qualcomm® processor with SD850 or higher and requires 8 GB or more system memory. Secured-core PC is enabled from the factory.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Availability may vary by country.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Microsoft Office sold separately and requires Internet access for activation.
Actual brightness will be lower with touchscreen or Sure View.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
HP Power Manager requires Windows 10 and higher and can be downloaded from the Microsoft Store.
HDMI 2.1 Support resolution up to 4K @60 Hz.