location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t655 Thin Client Bundle 2.1 GHz R2314

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t655 Thin Client Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9B4E2UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961252002 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 07:10:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite t655 Thin Client Bundle 2.1 GHz R2314
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ Embedded R2314 (up to 3.5 GHz max boost clock, 2 MB L2 cache, 4 cores, 4 threads)
  • - Windows 10 IoT Enterprise
  • - AMD Radeon™ Graphics
Long product name HP Elite t655 Thin Client Bundle 2.1 GHz R2314 :
The short editorial description of HP Elite t655 Thin Client Bundle 2.1 GHz R2314

Elite t655 Thin Client Bundle, Windows 10 IoT Enterprise, AMD Ryzen™, 8GB RAM, 256GB SSD
More>>>
HP Elite t655 Thin Client Bundle 2.1 GHz R2314:
The official marketing text of HP Elite t655 Thin Client Bundle 2.1 GHz R2314 as supplied by the manufacturer

One of the best thin clients from HP for versatility and performance with robust security and productivity features.
The flexible performance options of the HP Elite t655 Thin Client enables workforce productivity, while commercial-grade security features provide IT peace of mind. Built to support demanding performance requirements, this device helps end users tackle daily tasks, while versatile configuration options help optimize workspaces.

Short summary description HP Elite t655 Thin Client Bundle 2.1 GHz R2314:
This short summary of the HP Elite t655 Thin Client Bundle 2.1 GHz R2314 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite t655 Thin Client Bundle, 2.1 GHz, AMD, R2314, 3.5 GHz, 2 MB, 8 GB

Long summary description HP Elite t655 Thin Client Bundle 2.1 GHz R2314:
This is an auto-generated long summary of HP Elite t655 Thin Client Bundle 2.1 GHz R2314 based on the first three specs of the first five spec groups.

HP Elite t655 Thin Client Bundle. Processor frequency: 2.1 GHz, Processor manufacturer: AMD, Processor model: R2314. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Wi-Fi standards: Wi-Fi 6 (802.11ax), WLAN controller model: Realtek RTL8852BE, WLAN controller manufacturer: Realtek. Keyboard type: USB

Refined security

The HP Elite t655 Thin Client features multi-layered security with AMD Memory Guard, an embedded OS, and more.

Flexible configurations

Create a functional workspace with docking displays and stations, and select peripheral devices.[4]

Built for productivity

Enhance performance with a next gen AMD Ryzen™ Embedded R-Series processor[1] and up to three UHD/4K displays.[5]

Processor
Processor frequency *
2.1 GHz
Processor manufacturer *
AMD
Processor model
R2314
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 4 GB
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth version
5.2
WLAN controller model
Realtek RTL8852BE
WLAN controller manufacturer
Realtek
Antenna type
2x2
Other features
Keyboard type
USB
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Elite t655 Thin Client Bundle 2.1 GHz R2314:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD ’s numbering is not a measurement of clock speed.
[4] Peripherals sold separately or as optional features. Compatible with HP E24m G4 FHD USB-C Conferencing Monitor, HP E24u G4 FHD USB-C Monitor, HP E27u G4 QHD USB-C Monitor, HP E27m G4 QHD USB-C Conferencing Monitor, and HP USB-C Dock G5.
[5] 4K content required to view 4K images. Displays sold separately and not included.

Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless cards are optional or add-on features and requires separately purchased wireless access point and internet service. Availability of public wireless access points limited.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
HP Easy Shell is currently available on Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, Windows Embedded 8.1 Industry Pro, Windows 10 IOT Enterprise 2016 LTSC, and Windows 10 IoT Enterprise 2019.
HP CEM requires Windows 10 IoT Enterprise LTSC 2016 or later or HP ThinPro 7.2 operating system or later on endpoint and Internet access. Visit https://www.hp.com/us-en/solutions/cloud-computing/thin-client-software.html to download or view the complete details, features and configuration requirements.
Wi-Fi 6 is an optional feature that must be configured at the time of purchase. Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD ’s numbering is not a measurement of clock speed.
AMD Max Boost frequency performance varies depending on hardware, software and overall system configuration.