location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro t550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9A8T5UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961206203 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 02:00:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® J6412 (2.0 GHz base frequency, up to 2.6 GHz burst frequency, 1.5 MB L2 cache, 4 cores, 4 threads)
  • - Windows 10 IoT Enterprise 2021 LTSC
  • - Intel® UHD Graphics
Guarantee: 3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412 :
The short editorial description of HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412

Pro t550 Thin Client, Windows 10 IoT Enterprise 2021 LTSC, Intel® Celeron®, 8GB RAM, 64GB eMMC
More>>>
HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412:
The official marketing text of HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412 as supplied by the manufacturer

Essential virtual desktop solution
Enable workforce productivity with support for solid performance requirements and security-conscious features for IT peace-of-mind. The durable HP Pro t550 Thin Client helps end users tackle daily tasks and optimize workspaces with versatile configuration options, while multiple VDI options keep your teams synchronized.

Short summary description HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412:
This short summary of the HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro t550, 2 GHz, Intel, Intel® Celeron®, J6412, 2.6 GHz, 8 GB

Long summary description HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412:
This is an auto-generated long summary of HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412 based on the first three specs of the first five spec groups.

HP Pro t550. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax), WLAN controller model: Realtek RTL8852BE

Space-saving design

Designed for a versatile workspace and specially equipped for team engagement with diverse communications.[2]

Productivity. Performance

Share ideas and content with seamless communications[2], powered by the Intel® Celeron® J-Series processor.[1]

Coming soon: HP Cloud Endpoint Manager

Skillfully deploy and manage your Pro t550 Thin Clients with real-time monitoring in the cloud or on-prem.[3]

Processor
Processor frequency *
2 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
J6412
Processor cores
4
Processor threads
4
Processor boost frequency
2.6 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Graphics
On-board graphics card model
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Ethernet LAN *
Yes
Bluetooth
Yes
Bluetooth version
5.2
WLAN controller model
Realtek RTL8852BE
Network
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Combo headphone/mic port
Yes
DisplayPorts quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
45 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
1.38" (35 mm)
Depth
7.87" (200 mm)
Height
7.87" (200 mm)
Weight
2.87 lbs (1.3 kg)
Packaging content
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Pro t550 2 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black J6412:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Internet access required and not included.
[3] Select HP Thin Clients are pre-loaded with HP Cloud Endpoint Manager (CEM) and includes Tech Preview until full availability. CEM supports endpoints running Windows 10 IoT 2016 or later or ThinPro 7.2 SP11 or later. CEM term is a 12-month period beginning after device enrollment after full availability. A new license will be required to continue accessing all features after the 12-month term. For complete details, configuration requirements, and feature listings as they become available, see datasheet at the following URL: https://www8.hp.com/h20195/v2/GetDocument.aspx?hdocname=c08045808 .

Technical specification disclaimers
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
Optional or add-on feature.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for Wi-Fi 6 (802.11ax WLAN) are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax WLAN devices. Only available in countries where 802.11ax is supported.
Software is dependent on operating system installed. Please refer to this product's QuickSpec for more details.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Burst frequency performance varies depending on hardware, software and overall system configuration.
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
HP 125 Anti-microbial Mouse sold only in China.