location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power 15.6 inch G10 Mobile Workstation PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9A1R5UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961225112 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 07:11:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13800H (up to 5.2 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - NVIDIA RTX™ 2000 Ada Generation Laptop GPU (8 GB GDDR6 dedicated)
  • - 32 GB memory; 512 GB SSD storage
Long product name HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM :
The short editorial description of HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM

ZBook Power 15.6 inch G10 Mobile Workstation PC, 15.6", Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i7, 32GB RAM, 512GB SSD, NVIDIA® RTX™ 2000, FHD
More>>>
HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM:
The official marketing text of HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM as supplied by the manufacturer

Pro-certified power within reach
Upgrade to professional ZBook performance and security at an unbelievably affordable price. Power up your productivity on this durable yet premium device—delivering enhanced collaboration features and pro-grade components to run pro software apps for CAD, 3D concepting, modeling, rendering and more.

Short summary description HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM:
This short summary of the HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 15.6 inch G10 Mobile Workstation PC, Intel® Core™ i7, 32 GB, DDR5-SDRAM

Long summary description HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM:
This is an auto-generated long summary of HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM based on the first three specs of the first five spec groups.

HP ZBook Power 15.6 inch G10 Mobile Workstation PC. Processor family: Intel® Core™ i7. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz

Power through professional workflows

Blaze through 3D workloads with an integrated or discrete GPU,[1] Intel® CPU,[2] and large memory configurations.

Durable all-aluminum chassis

Designed to pass rigorous military standard testing[6] this PC is built to last with a distinctly premium touch.

Connect. Communicate. Collaborate

Work and collaborate effectively on the go with long lasting battery, AI Noise Suppression software[8] to block distracting background noises, and a device that’s powerful enough to run professional software applications.

Certified, secured and supported

Get a pro-level PC that's certified to work with pro apps and comes with HP Wolf Security for Business.[11]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [3]

15.6" (39.6 cm) Diagonal FHD Display

Get clear and sharp visuals in full high definition. Comfortably work without reflections on an anti-glare screen.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [4]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor cores
14
Processor threads
20
Processor boost frequency
5.2 GHz
Processor cache
24 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 32 GB
Memory clock speed
5200 MHz
ECC
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth version
5.3
Packaging content
Display diagonal
15.6"
Display resolution
1920 x 1080 pixels
Panel type
IPS
Display brightness
250 cd/m²
Keyboard backlit
Yes
Input device model
HP Premium Keyboard
Battery
Battery capacity
83 Wh
Number of battery cells
6
Other features
Keyboard special features
Spill-resistant
Display diagonal (metric)
15.6" (39.6 cm)
Country Distributor
United States 1 distributor(s)
Disclaimer HP ZBook Power 15.6 inch G10 Mobile Workstation PC Intel® Core™ i7 32 GB DDR5-SDRAM:
Disclaimer

[1] Optional feature that must be configured at purchase.
[6] Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[8] AI Noise Suppression is delivered automatically through Windows update or can be downloaded from https://support.hp.com/us-en/drivers. Requires Windows 10 or higher, compatible with internal PC speakers, microphone and analog headsets. The AI Noise Suppression setting can be configured through the Application HP Audio Control. 10. Wi-Fi 6E is an optional feature that must be configured at purchase. Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. Available in countries where Wi-Fi 6E is supported.
[11] HP Wolf Security for Business requires Windows 10 or higher, includes various HP security features and is available on HP Pro, Elite and Workstation products. See product details for included security features.

[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Maximized dual-channel performance requires SODIMMs of the same size and speed in both memory channels.
Intel® allows architectures designed with four DIMM slots to run at 3200 MT/s.
Maximum memory capacities assume Windows 64-bit operating systems. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
For storage drives GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35 GB (for Windows 10) is reserved for system recovery software.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, and Windows 10 to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630 .
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
FHD and HD content required to view HD images respectively.
Windows Hello face authentication utilizes a camera specially configured for near infrared (IR) imaging to authenticate and unlock Windows devices as well as unlock your Microsoft Passport.
HP Sure Click requires Windows 10. See https://bit.ly/2PrLT6A_SureClick for complete details.
150 W power adapter is only available with discrete graphic options.
QHD content required to view QHD images.
HP BIOSphere Gen6 requires Windows 10 and is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Actual brightness will be lower with HP Sure View or touch-screen.
Intel vPro® requires Windows 10 Pro 64 bit or higher, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro .
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming media players that also support Miracast. You can use Miracast to share what you’re doing on your PC and present a slide show. For more information: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast .
HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
Absolute Persistence Module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement . Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Select HP Products are enhanced with HP Presence. Features vary by platform. HP conferencing features require Windows and the latest myHP app, available over the air or for download via sofpaq on the HP Support website. Planned availability in spring 2023.
Security lock for security slot is sold separately.
HP Support Assistant Internet access required.
HP Connection Optimizer requires Windows 10.
Battery is internal and not replaceable by customer. Serviceable by warranty. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year warranty as the platform.
HP Sure Start Gen6 is available on select HP PCs and requires Windows 10.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Dual-microphone array when equipped with optional webcam and optional world facing microphone.
Secure Erase - For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. Network based recovery using Wi-Fi is only available on PC’s with Intel Wi-Fi Module.
Storage Slot 1 can support both PCIe Gen3 and Gen4 drives.
Requires an Intel® vPro® , AMD Ryzen™ Pro processor or Qualcomm® processor with SD850 or higher and requires 8 GB or more system memory. Secured Core PC functionality can be enabled from the factory.
Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark18 battery benchmark https://bapco.com/products/mobilemark-2018/ for additional details.
Thunderbolt™ 4 and USB4™ maximum speed of 40Gbps will be divided between the different data workstreams.