location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presence 24 All-in-One Touchscreen with Zoom Rooms
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
952Q5AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498972589 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 00:12:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500T (up to 4.6 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
  • - Windows 11 Pro (Windows 11 Enterprise or Windows 10 Enterprise available with a Volume Licensing Agreement)
  • - Intel® UHD Graphics 770
  • - 16 GB memory; 256 GB SSD storage
Long product name HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro :
The short editorial description of HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro

Presence 24 All-in-One Touchscreen with Zoom Rooms, 23.8", touch screen, Windows 11 Pro (Windows 11 Enterprise or Windows 10 Enterprise available with a Volume Licensing Agreement), Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
More>>>
HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro:
The official marketing text of HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro as supplied by the manufacturer

Elevate your meeting spaces
The elegant HP Presence All-in-One Conferencing PC with Zoom Rooms[3] is purpose built to promote productive and personal meetings where content sharing is a snap share content and collaboration is seamless. New audio features, a 16MP (4MP Binned) camera[4], and dual mics enable innovation and creativity to flourish.

Short summary description HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro:
This short summary of the HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presence 24 All-in-One Touchscreen with Zoom Rooms, Intel® Core™ i5, i5-13500T, 16 GB, DDR5-SDRAM, Windows 11 Pro

Long summary description HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro:
This is an auto-generated long summary of HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro based on the first three specs of the first five spec groups.

HP Presence 24 All-in-One Touchscreen with Zoom Rooms. Processor family: Intel® Core™ i5, Processor model: i5-13500T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Pro. Weight: 19.8 lbs (8.96 kg)

16MP 4K camera and dual mics

Look and sound your best with a cinematic camera[4] and dual 360-degree omnidirectional microphones.[3]

Zoom Rooms preinstalled

This All-in-One comes with the software you need to conduct high quality meetings including Zoom Rooms preinstalled.[3]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13500T
Processor cores
14
Processor threads
20
Processor boost frequency
4.6 GHz
Processor cache
24 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
4800 MHz
Storage
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
Performance
Market positioning
Premium
Motherboard chipset
Intel Q670
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
21.2" (539.6 mm)
Depth *
9.37" (238 mm)
Height *
22" (558.1 mm)
Weight *
19.8 lbs (8.96 kg)
Package width
24.7" (628 mm)
Package depth
7.32" (186 mm)
Package height
26.6" (675 mm)
Package weight
27.6 lbs (12.5 kg)
Packaging content
Display included *
Yes
Display diagonal
23.8"
Display resolution
1920 x 1080 pixels
Panel type
IPS
Display brightness
250 cd/m²
Other features
Speakers manufacturer
Bang & Olufsen
Display diagonal (metric)
23.8" (60.5 cm)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Presence 24 All-in-One Touchscreen with Zoom Rooms Intel® Core™ i5 i5-13500T 16 GB DDR5-SDRAM Windows 11 Pro:
Disclaimer

[3] Zoom license required and sold separately.
[4] Pixel binning provides a final output resolution of 4MP per still or video image.
[7] HP Wolf Security for Business requires Windows and higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Intel vPro® on this product requires a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
HP Sure Start Gen7 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system. Memory modules support data transfer rates up to 2666 MT/s; actual data rate is determined by the system's configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible / upgradeable.
All memory slots are customer accessible / upgradeable.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) of disk is reserved for system recovery software.