Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Motherboard
- - Brand compatibility: HP Chromebook x360 11 G1
- - 1 pc(s)
Long product name HP 927654-001 laptop spare part Motherboard
:
System board (includes processor and replacement thermal material)
The short editorial description of HP 927654-001 laptop spare part Motherboard
System board (includes processor and replacement thermal material)
More>>>
HP 927654-001 laptop spare part Motherboard:
The official marketing text of HP 927654-001 laptop spare part Motherboard as supplied by the manufacturer
Equipped with an Intel Celeron N3350 1.10-GHz (turbo up to 2.40-GHz) dual core processor
(2.0-GB L2 cache, 650-MHz FSB, 6-W), a graphics subsystem with UMA video memory, 4-GB
of system memory, and 32-GB of eMMC storage
Short summary description HP 927654-001 laptop spare part Motherboard:
This short summary of the HP 927654-001 laptop spare part Motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP 927654-001, Motherboard, HP, Chromebook x360 11 G1
Long summary description HP 927654-001 laptop spare part Motherboard:
This is an auto-generated long summary of HP 927654-001 laptop spare part Motherboard based on the first three specs of the first five spec groups.
HP 927654-001. Type: Motherboard, Brand compatibility: HP, Compatibility: Chromebook x360 11 G1