Long product name HP 923709-001 internal solid state drive M.2 512 GB Serial ATA III
:
512GB, M.2, SATA III, SSD
The short editorial description of HP 923709-001 internal solid state drive M.2 512 GB Serial ATA III
512GB, M.2, SATA III, SSD
More>>>
Short summary description HP 923709-001 internal solid state drive M.2 512 GB Serial ATA III:
This short summary of the HP 923709-001 internal solid state drive M.2 512 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.
HP 923709-001, 512 GB, M.2
Long summary description HP 923709-001 internal solid state drive M.2 512 GB Serial ATA III:
This is an auto-generated long summary of HP 923709-001 internal solid state drive M.2 512 GB Serial ATA III based on the first three specs of the first five spec groups.
HP 923709-001. SSD capacity: 512 GB, SSD form factor: M.2, Component for: PC/Laptop