OMEN by HP 25L Gaming Desktop GT15-0524 Bundle PC, Windows 11 Home, AMD Ryzen™ 5, 16GB RAM, 1TB SSD
Your Game Came to Play
Look good and play even better with the OMEN by HP 25L Desktop PC. Experience incredible performance with an AMD Processor[1] and dazzling graphics. Tailor this PC to your liking with tool-less access to internals and easy upgradability[2]. Your game never looked so good with a cutting-edge modern design and full controllable RGB lighting.
OMEN by HP GT15-0524, 3.9 GHz, AMD Ryzen™ 5, 5600G, 16 GB, 1 TB, Windows 11 Home
OMEN by HP GT15-0524. Processor frequency: 3.9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: AMD Radeon RX 7600. Operating system installed: Windows 11 Home. Chassis type: Tower. Product type: PC. Weight: 30.4 lbs (13.8 kg). Product color: Black