location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
685 Comfort Dual-Mode Keyboard and Mouse Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6L7UT show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 13:05:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 685 Comfort Dual-Mode Keyboard and Mouse Combo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No matter the task, this tech puts your workforce in total comfort. Natural contours and mouse side grips help increase comfort. A specially designed wave shape keyboard with three adjustable angles and relaxing wrist rest puts hands at ease to elevate your workflow.
  • - Adapt your workspace to work for your business with features like programmable[1] shortcuts, and a 4D tilt wheel with vertical and horizontal fast scroll. Quiet typing and clicks boost focus while fast scrolling and multi-surface tracking keep you in the action.
  • - Be secure in knowing this dual-mode keyboard and mouse syncs to your business’ devices worry-free. Seamless Bluetooth® and dependable HP Unifying Dongle protect everything you connect. Engineered for Intel® Evo™ devices and multi-OS[2] compatibility for smoother, safer workflow on the fly.
  • - The better choice for a brighter tomorrow, the HP 685 Comfort Dual-Mode Keyboard with and Mouse are made with at least 55% post-consumer recycled materials[3]. Plus, with FSC®-certified packaging, this duo was thoughtfully designed.
Guarantee: HP standard one-year limited warranty
Long product name HP 685 Comfort Dual-Mode Keyboard and Mouse Combo :
The short editorial description of HP 685 Comfort Dual-Mode Keyboard and Mouse Combo

685 Comfort Dual-Mode Keyboard and Mouse Combo
More>>>
HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:
The official marketing text of HP 685 Comfort Dual-Mode Keyboard and Mouse Combo as supplied by the manufacturer

The bundle built around you
The HP 685 Comfort Dual-Mode Keyboard and Mouse are a natural fit for your business. Type and click in comfort with enhanced design features. Help employees do the most with programmable shortcuts[1] and security-enhanced connections for a more effortless way to work.

Short summary description HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:
This short summary of the HP 685 Comfort Dual-Mode Keyboard and Mouse Combo data-sheet is auto-generated and uses the product title and the first six key specs.

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo, 17.4 x 8.44 x 1.39" (442.3 x 214.4 x 35.2 mm), 4.72 x 2.72 x 1.66" (120 x 69.1 x 42.2 mm), 29.8 oz (845 g), 18.5" (470 mm), 11.5" (292 mm), 1.97" (50 mm)

Long summary description HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:
This is an auto-generated long summary of HP 685 Comfort Dual-Mode Keyboard and Mouse Combo based on the first three specs of the first five spec groups.

HP 685 Comfort Dual-Mode Keyboard and Mouse Combo. Keyboard dimensions (WxDxH): 17.4 x 8.44 x 1.39" (442.3 x 214.4 x 35.2 mm), Mouse dimensions (WxDxH): 4.72 x 2.72 x 1.66" (120 x 69.1 x 42.2 mm), Weight: 29.8 oz (845 g). Package width: 18.5" (470 mm), Package depth: 11.5" (292 mm), Package height: 1.97" (50 mm)

Made for comfort, built for success
Made for comfort, built for success

No matter the task, this tech puts your workforce in total comfort. Natural contours and mouse side grips help increase comfort. A specially designed wave shape keyboard with three adjustable angles and relaxing wrist rest puts hands at ease to elevate your workflow.

Personal. Powerful. Unstoppable
Personal. Powerful. Unstoppable

Adapt your workspace to work for your business with features like programmable[1] shortcuts, and a 4D tilt wheel with vertical and horizontal fast scroll. Quiet typing and clicks boost focus while fast scrolling and multi-surface tracking keep you in the action.

Quite the (secure) pair
Quite the (secure) pair

Be secure in knowing this dual-mode keyboard and mouse syncs to your business’ devices worry-free. Seamless Bluetooth® and dependable HP Unifying Dongle protect everything you connect. Engineered for Intel® Evo™ devices and multi-OS[2] compatibility for smoother, safer workflow on the fly.

The Key to AI

With one keyboard key, access the power of Microsoft Copilot, an AI-powered assistant to help you simplify tasks, collaborate, and work smarter. [4]

HP Unifying Dongle

Easily connect to multiple devices. Pair with up to eight devices with either a USB-A nano-dongle or up to three devices via 2.4G Bluetooth®.

Safe to Sanitize

Easy to clean, this combo was designed to withstand the cleaning power of household disinfectant wipes up to 1,000 times. [5]

Up to 24 Months of Battery Life

A rechargeable battery and intelligent stand-by mode provide up to 24 months of productivity from one charge. [6]

Fast Scroll Mode

Easily adjust the scroll speed to your preference. Effortlessly zip through webpages or lines of code using the fast scroll wheel.

4-Way Scroll

Work more efficiently in projects like a spreadsheet by scrolling up and down as well as side-to-side.

Weight & dimensions
Keyboard dimensions (WxDxH)
17.4 x 8.44 x 1.39" (442.3 x 214.4 x 35.2 mm)
Mouse dimensions (WxDxH)
4.72 x 2.72 x 1.66" (120 x 69.1 x 42.2 mm)
Weight
29.8 oz (845 g)
Packaging data
Package width
18.5" (470 mm)
Package depth
11.5" (292 mm)
Package height
1.97" (50 mm)
Package weight
3.28 lbs (1.49 kg)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 685 Comfort Dual-Mode Keyboard and Mouse Combo:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
[2] Supports Windows 10, Windows 11, macOS, ChromeOS

[4] Requires Windows 11 and an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Copilot in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures 
[5] Select household wipes can be safely used up to 1,000 wipes. Testing excludes wrist rest. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[6] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.

Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store.
Wireless range may very based on user environmental and computing conditions.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.
MacOS, Chrome devices are compatible with limited features.
Copilot in Windows requires Windows 11. Some features require an NPU. Timing of feature delivery and availability varies by market and device. Requires Microsoft account to log in. Where Microsoft in Windows is not available, the Copilot key will lead to the Bing search engine. See http://aka.ms/WindowsAIFeatures
The dictation feature is provided by Windows and macOS and is currently available only in select languages and geographies.
Glass surface may affect functionality.