location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 Dual Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 Dual Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R3U1UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122961344 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 00:59:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 255 Dual Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With switchable dual-mode connectivity and plug-and-play simplicity, you can now connect quickly and easily to almost any device in the way you want. Choose from 2.4GHz wireless connectivity via a USB-A dongle or Bluetooth® 5.0+ wireless. And it’s all compatible with Windows®, ChromeOS, and macOS®[2].
  • - Get the performance you need to work on any task and virtually any surface. One AA battery can last up to 12 months[3], while a 1600 DPI optical sensor delivers smooth, precise control. And with multi-surface sensor technology, you can track on multiple surfaces[1].
  • - Here’s a full-size ambidextrous mouse that not only feels comfortable to use in either hand with its non-slip side grips and quiet click keys. It contains 50% post-consumer recycled plastics[4] and comes in 100% recyclable packaging[5].
Guarantee: HP standard one-year limited warranty
Long product name HP 255 Dual Wireless Mouse :
The short editorial description of HP 255 Dual Wireless Mouse

255 Dual Wireless Mouse
More>>>
HP 255 Dual Wireless Mouse:
The official marketing text of HP 255 Dual Wireless Mouse as supplied by the manufacturer

Get More from your Mouse
Work how and where you want on almost any surface[1] with this sleek, full-size mouse that offers plug-and-play simplicity, two switchable wireless connectivity options, and flexible features for all-day productivity and everyday comfort. Plus, with its ambidextrous design, this mouse can be used by everyone.

Short summary description HP 255 Dual Wireless Mouse:
This short summary of the HP 255 Dual Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 255 Dual Wireless Mouse, Ambidextrous, Optical, RF Wireless + Bluetooth, 1600 DPI, Black

Long summary description HP 255 Dual Wireless Mouse:
This is an auto-generated long summary of HP 255 Dual Wireless Mouse based on the first three specs of the first five spec groups.

HP 255 Dual Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Frustration-Free Connectivity
Frustration-Free Connectivity

With switchable dual-mode connectivity and plug-and-play simplicity, you can now connect quickly and easily to almost any device in the way you want. Choose from 2.4GHz wireless connectivity via a USB-A dongle or Bluetooth® 5.0+ wireless. And it’s all compatible with Windows®, ChromeOS, and macOS®[2].

Performance and Power
Performance and Power

Get the performance you need to work on any task and virtually any surface. One AA battery can last up to 12 months[3], while a 1600 DPI optical sensor delivers smooth, precise control. And with multi-surface sensor technology, you can track on multiple surfaces[1].

Designed for Comfort with the Environment in Mind
Designed for Comfort with the Environment in Mind

Here’s a full-size ambidextrous mouse that not only feels comfortable to use in either hand with its non-slip side grips and quiet click keys. It contains 50% post-consumer recycled plastics[4] and comes in 100% recyclable packaging[5].

Contains Recycled Materials

HP is committed to reducing plastic in landfills and oceans. This mouse contains 50% post-consumer recycled plastic and 100% recyclable packaging. [4,5]

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Business
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.73" (69.3 mm)
Depth
4.53" (115 mm)
Height
1.5" (38.2 mm)
Weight
2.41 oz (68.3 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.31" (135 mm)
Package depth
3.43" (87 mm)
Package height
1.77" (45 mm)
Package weight
4.94 oz (140 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Country Distributor
Australia 2 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 255 Dual Wireless Mouse:
Disclaimer

[1] Multi-surface sensor is not guaranteed to work on glass surfaces.
[2] Compatible with Windows® 10 and higher, Chrome, and Mac®.
[3] Battery life based on a 5-day week, 8 hours per day (active 12.5%, idle 9%, sleep 78.5%); and 16 hours of sleep (25% deep sleep, power off 75%). The maximum capacity of the battery will naturally decrease with time and usage.
[4] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
[5] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

Technical specification disclaimers
Multi-surface sensor is not guaranteed to work on glass surfaces.
Battery life based on a 5-day week, 8 hours per day (active 12.5%, idle 9%, sleep 78.5%); and 16 hours of sleep (25% deep sleep, power off 75%). The maximum capacity of the battery will naturally decrease with time and usage.
Wireless range may vary base on user environmental and computer conditions.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.