location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 27 inch QHD Monitor - 727pq

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 27 inch QHD Monitor - 727pq
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J4D8UT show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2024 00:18:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 27 inch QHD Monitor - 727pq
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - See clearer, create better with ultra-accurate and vibrant colors thanks to factory color calibration on an IPS Black monitor with 98% Display P3 and HDR 400.[2]
  • - Work how you want and take on more tasks by daisy-chaining dual displays[3], or connecting your accessories with USB-C® and USB-A ports.
  • - Find all-day comfort—4-way adjustability plus Ergonomic Setup Guide[4] for the optimal monitor position and an ambient light sensor for auto-brightness adjust.
  • - Thoughtfully made with at least 90% recycled plastic content[5] and 90% recycled aluminum in the stand.
Guarantee: HP three-year limited warranty
Long product name HP Series 7 Pro 27 inch QHD Monitor - 727pq :
The short editorial description of HP Series 7 Pro 27 inch QHD Monitor - 727pq

Series 7 Pro 27 inch QHD Monitor - 727pq
More>>>
HP Series 7 Pro 27 inch QHD Monitor - 727pq:
The official marketing text of HP Series 7 Pro 27 inch QHD Monitor - 727pq as supplied by the manufacturer

See ideas realized
See your bright ideas become brilliant. The HP 27” QHD Monitor pairs striking colors with seamless design to help reimagine your creative process. Keep your vision in focus with crisp and accurate visuals from screen to screen.

Short summary description HP Series 7 Pro 27 inch QHD Monitor - 727pq:
This short summary of the HP Series 7 Pro 27 inch QHD Monitor - 727pq data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 27 inch QHD Monitor - 727pq, 24.1" (613.4 mm), 8.87" (225.2 mm), 21.3" (540.5 mm), 28.1" (715 mm), 6.34" (161 mm), 17.9" (455 mm)

Long summary description HP Series 7 Pro 27 inch QHD Monitor - 727pq:
This is an auto-generated long summary of HP Series 7 Pro 27 inch QHD Monitor - 727pq based on the first three specs of the first five spec groups.

HP Series 7 Pro 27 inch QHD Monitor - 727pq. Width (with stand): 24.1" (613.4 mm), Depth (with stand): 8.87" (225.2 mm), Height (with stand): 21.3" (540.5 mm). Package width: 28.1" (715 mm), Package depth: 6.34" (161 mm), Package height: 17.9" (455 mm). Weight: 13.7 lbs (6.2 kg), Height: 13.9" (354 mm), Width: 24.1" (613.4 mm)

Your vision, exactly as you dream it
Your vision, exactly as you dream it

The clearer you see, the better you create. Trust what you see right out of the box with factory-calibrated color accuracy on a DreamColor-class display.[1] Jump into a wide array of vivid, lifelike hues and rich contrast thanks to IPS Black, HDR 400, 98% Display P3, and more.[2]

Productivity, your way
Productivity, your way

Work the way you want with connectivity designed to help you do you. Take on more tasks with more screens by daisy-chaining this display with another HP Series 7 Pro monitor[3] for a stunning dual setup, or make this monitor a home for your accessories with USB-C® and USB-A ports.

Made to fit you perfectly
Made to fit you perfectly

For all-day comfort, settle into your workflow by finding your screen’s perfect position with four-way adjustability and Ergonomic Setup Guide.[4] Help your eyes stay fresh, day or night, with the ambient light sensor that automatically adjusts the monitor’s brightness.

QHD Resolution

Dive into the captivating definition and sharp details of 3.7 million pixels. 2560 x 1440 Quad HD resolution transforms all your content for a stunning viewing experience on this 27" monitor.

IPS Black Technology

View brilliant visuals from any angle with deeper colors, darker shadows, and brighter highlights with IPS Black. Enjoy a stunning 2,000:1 contrast ratio—twice that of a traditional IPS—and ultra-wide viewing angles. [2]

Superb Color Accuracy

For color-critical projects, trust this Pantone-validated™ display with superb color accuracy, achieved by strict factory color calibration that ensures over 300 colors achieve a Delta E < 2, making any color difference virtually indistinguishable.

HDR and Wide Color Gamut

Replicate reality on your screen with 98% Display P3, 100% sRGB and VESA DisplayHDR™ 400 for a wide range of vibrant colors and deeper hues that represent colors as they are in the real world. [2]

AMD FreeSync™ Premium & High Refresh Rate

Enjoy buttery-smooth scrolling and ultra-fluid, tear-free entertainment at peak performance with AMD FreeSync™ Premium and a 120Hz refresh rate to keep you productive and engaged for work or play. [2,7]

HP User Color Recalibration

For professionals who demand exact, consistent, and top-quality color for their monitor, this feature allows users to recalibrate their displays to maintain professional-grade color accuracy throughout the life of the monitor. [8]

More Ports. More Flexibility

More ports means more capabilities. With HDMI 2.0, DisplayPort™ 1.4 In and Out, 1 USB-C® 3.2 Gen 2 Upstream, 1 USB-C® 3.2 Gen 2, and 3 USB-A 3.2 Gen 2 ports, you can connect multiple monitors, a mouse, keyboard, and more. [9]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Sleek and functional design

Sleek design, maximum view—4-sided micro-edge bezel, adjustable stand, and natural silver finish for aesthetic appeal.

HP Display Center

Customize your monitor with the intuitive HP Display Center that lets you tailor your settings, partition screens, and more—all through the host PC. Plus, learn how to find your perfect posture with help from the included HP Ergonomic Setup Guide. [10]

Peace of Mind

Enjoy peace of mind with a 3-year limited warranty and HP Zero Bright Dot Guarantee. For all HP Series 7 Pro monitors, even if one subpixel fails, HP will replace the entire monitor, no questions asked. [11]

Weight & dimensions
Width (with stand)
24.1" (613.4 mm)
Depth (with stand)
8.87" (225.2 mm)
Height (with stand)
21.3" (540.5 mm)
Packaging data
Package width
28.1" (715 mm)
Package depth
6.34" (161 mm)
Packaging data
Package height
17.9" (455 mm)
Package weight
20.9 lbs (9.5 kg)
Other features
Weight
13.7 lbs (6.2 kg)
Height
13.9" (354 mm)
Width
24.1" (613.4 mm)
Depth
2.93" (74.5 mm)
Country Distributor
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Series 7 Pro 27 inch QHD Monitor - 727pq:
Disclaimer

[1] A DreamColor-class display is defined by 1) Factory calibrated color accuracy with Delta E < 2 for each measured color, 2) 10-bit color (either True 10-bit or 8bit +FRC) , and 3) a color gamut of 98% Display P3 or greater.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[3] HP Series 7 Pro monitor or additional monitor sold separately.
[4] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] Requires host PC with AMD Radeon graphics and FreeSync Premium support. See www.amd.com/freesync for complete details.
[8] Requires external colorimeter or spectrometer via USB-C® and HP Display Center. Host PC requires Windows 10 or higher or MacOS 12 or higher. HP Display Center for Windows is available on the Microsoft store. For Windows and MacOS, it's available on support.hp.com.
[9] Comes with AC power cord, DisplayPort™ 1.4 cable; HDMI 2.0 cable; and USB Type-A to C cable.
[10] Host PC requires Windows 10 or higher. HP Display Center is available for download on the Microsoft store for Windows or support.hp.com for Windows and MacOS.
[11] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 2560 × 1440 at 120 Hz with 10-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.