location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 115 15.6-inch Laptop Backpack

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
115 15.6-inch Laptop Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8DV45AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029763792 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:20:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 115 15.6-inch Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protect your laptop with a padded laptop compartment. This backpack is comfortable, durable, yet delightfully lightweight letting you take your entire setup wherever you want to work.
  • - Pack up all your tech with room to spare and get on your way. There’s plenty of room to take your entire setup with you, with padded straps and back to keep you comfortable on the go.
  • - Your entire setup is coming with you. Slip your laptop through the top zipper into its dedicated enclosure, pack everything in the perfect pocket—mouse, power cable, keyboard—and hit the road or wherever you’re going. Now you have what it takes to take it all.
More>>>
Short summary description HP 115 15.6-inch Laptop Backpack:
This short summary of the HP 115 15.6-inch Laptop Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 115 15.6-inch Laptop Backpack, 12" (305 mm), 4.33" (110 mm), 17.3" (440 mm), 13.8 oz (390 g), 12" (305 mm), 4.33" (110 mm)

Long summary description HP 115 15.6-inch Laptop Backpack:
This is an auto-generated long summary of HP 115 15.6-inch Laptop Backpack based on the first three specs of the first five spec groups.

HP 115 15.6-inch Laptop Backpack. Width: 12" (305 mm), Depth: 4.33" (110 mm), Height: 17.3" (440 mm). Package width: 12" (305 mm), Package depth: 4.33" (110 mm), Package height: 17.3" (440 mm)

Keeps Your Laptop Safe

Protect your laptop with a padded laptop compartment. This backpack is comfortable, durable, yet delightfully lightweight letting you take your entire setup wherever you want to work.

Plenty of Room, Wherever You Go

Pack up all your tech with room to spare and get on your way. There’s plenty of room to take your entire setup with you, with padded straps and back to keep you comfortable on the go.

Everything in Its Place

Your entire setup is coming with you. Slip your laptop through the top zipper into its dedicated enclosure, pack everything in the perfect pocket—mouse, power cable, keyboard—and hit the road or wherever you’re going. Now you have what it takes to take it all.

Weight & dimensions
Width *
12" (305 mm)
Depth *
4.33" (110 mm)
Height *
17.3" (440 mm)
Weight
13.8 oz (390 g)
Packaging data
Package width
12" (305 mm)
Package depth
4.33" (110 mm)
Package height
17.3" (440 mm)
Package weight
14.8 oz (420 g)
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)