location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Knight Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Knight Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8C525AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192827130 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:21:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP HyperX Knight Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The voluminous 22.6L interior can fit laptops with up to 16-inch screen sizes. Interior storage compartments are also available for your keyboard, cables, and more.
  • - Partially built from tough, post-consumer recycled 600D polyester, this backpack is tear-resistant and weather-resistant, providing safe, dry storage for your gear.
  • - Easily switch things up by tucking the padded shoulder straps into the bag and using the convenient duffel strap.
  • - Featuring the classic HyperX colorway, custom zipper pulls, unique interior lining, and a removable HyperX patch. Show your love of gaming and the HyperX brand while you’re on the go.
  • - With 4 zipper pouches in the main interior, a collapsible bottom pocket for clothes, a front quick access pocket, and more, the HyperX Knight can keep all your gear sorted.
  • - HyperX Knight complies with most airlines’ carry-on size regulations[1], and the clamshell design simplifies bag checks. Easily attaches to rolling luggage with its built-in luggage handle passthrough.
Guarantee: Two-year limited warranty[1-5]
Long product name HP HyperX Knight Backpack :
The short editorial description of HP HyperX Knight Backpack

HyperX Knight Backpack
More>>>
HP HyperX Knight Backpack:
The official marketing text of HP HyperX Knight Backpack as supplied by the manufacturer

Mobilize your gaming HQ.
We built the HyperX Knight Gaming Backpack for gamers who don’t want to risk their performance on someone else’s gear. It features a clamshell-style opening that makes it easy to deploy your own personal gaming pop-up anywhere you roam. Classic HyperX styling lets you tastefully rep your love of HyperX and gaming while you’re out and about. Securely stow gaming laptops as large as 16 inches, plus several other necessary bits of gaming kit like a controller, keyboard, tablet, or more thanks to the Knight’s cavernous interior. Internal storage slots carve out compartments for cables, pens, power banks, and other important gear. These easy-access compartments also help simplify the bag check process. A handy quick access pocket offers additional storage for easy access to snacks or other utility items. Is your back getting tired of all that carrying? Tuck the shoulder straps away and use the handy duffel strap to let your arms put in some work or use the luggage handle passthrough to attach it to your rolling luggage.

Short summary description HP HyperX Knight Backpack:
This short summary of the HP HyperX Knight Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP HyperX Knight Backpack, City, 16.1", Polyester

Long summary description HP HyperX Knight Backpack:
This is an auto-generated long summary of HP HyperX Knight Backpack based on the first three specs of the first five spec groups.

HP HyperX Knight Backpack. Backpack type: City bag, Product main color: Black, Style: City. Width: 19" (482 mm), Depth: 11" (279 mm), Height: 5" (127 mm). Material: Polyester

Spacious portability for your gaming gear

The voluminous 22.6L interior can fit laptops with up to 16-inch screen sizes. Interior storage compartments are also available for your keyboard, cables, and more.

Durable and weather-resistant

Partially built from tough, post-consumer recycled 600D polyester, this backpack is tear-resistant and weather-resistant, providing safe, dry storage for your gear.

Transform your bag for versatile portability.

Easily switch things up by tucking the padded shoulder straps into the bag and using the convenient duffel strap.

Features
Backpack type *
City bag
Product main color *
Black
Style
City
Maximum screen size
16.1"
Weight & dimensions
Width *
19" (482 mm)
Weight & dimensions
Depth *
11" (279 mm)
Height *
5" (127 mm)
Weight
32 oz (907 g)
Volume
22.6 L
Material
Material *
Polyester
Country Distributor
France 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP HyperX Knight Backpack:
Disclaimer

Technical specification disclaimers
Coverage: This Limited Warranty covers your HyperX Bag/s and is provided by HyperX, a division of HP Inc. ("HyperX"). This warranty covers only manufacturing defects in materials and workmanship.
Warranty Duration: The Limited Warranty for the Bags is valid for a period of 2 years from the date of purchase (the "Warranty Period").
What's Covered: HyperX warrants that the Bags are free from defects in material and workmanship under normal use during the Warranty Period. If a manufacturing defect arises and a valid claim is received within the Warranty Period, HyperX will, at its discretion.
What's Not Covered: This Limited Warranty specifically excludes coverage for any accessories or items included with the Bags, such as patches, pins, duffel straps, or related accessories. These accessories are not covered by this warranty.
Please retain your proof of purchase to establish the purchase date for warranty service.