location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Workstation Z4 G4 Tower Intel Xeon W W-2223 128 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workstation Z4 G4 Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873P4UA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 05:33:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
More>>>
Short summary description HP Workstation Z4 G4 Tower Intel Xeon W W-2223 128 GB DDR4-SDRAM:
This short summary of the HP Workstation Z4 G4 Tower Intel Xeon W W-2223 128 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Workstation Z4 G4 Tower, 3.6 GHz, Intel Xeon W, W-2223, 128 GB, DDR4-SDRAM

Long summary description HP Workstation Z4 G4 Tower Intel Xeon W W-2223 128 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Workstation Z4 G4 Tower Intel Xeon W W-2223 128 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP Workstation Z4 G4 Tower. Processor frequency: 3.6 GHz, Processor family: Intel Xeon W, Processor model: W-2223. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2223
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.6 GHz
Processor cache
8.25 MB
Processor
Processor cache type
L3
Memory
Internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 32 GB
Memory clock speed
2933 MHz
ECC
Yes
Other features
Keyboard type
USB
Country Distributor
United States 1 distributor(s)