location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 225 Wired Mouse and Keyboard Combo White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225 Wired Mouse and Keyboard Combo White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86J24AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497602012 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 19:07:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 225 Wired Mouse and Keyboard Combo White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this wired keyboard and mouse contain 50% recycled plastic materials[1] and the printed circuit boards on both the keyboard and mouse are low halogen[2].
  • - Use your mouse and keyboard every day and they will accumulate dirt and grime. Over time, this can affect how they perform. Because they were specifically designed to withstand everyday cleaning with select disinfecting wipes[3], this is one mouse and keyboard combo that's a snap to keep clean.
Guarantee: HP standard one-year limited warranty
Long product name HP 225 Wired Mouse and Keyboard Combo White :
The short editorial description of HP 225 Wired Mouse and Keyboard Combo White

225 Wired Mouse and Keyboard Combo White
More>>>
HP 225 Wired Mouse and Keyboard Combo White:
The official marketing text of HP 225 Wired Mouse and Keyboard Combo White as supplied by the manufacturer

Every Day Productivity
Think how much you use your mouse and keyboard. That's why we've taken the time to design products that are comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 225 Wired Mouse and Keyboard Combo White:
This short summary of the HP 225 Wired Mouse and Keyboard Combo White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 225 Wired Mouse and Keyboard Combo White, Full-size (100%), Wired, USB, Membrane, White, Mouse included

Long summary description HP 225 Wired Mouse and Keyboard Combo White:
This is an auto-generated long summary of HP 225 Wired Mouse and Keyboard Combo White based on the first three specs of the first five spec groups.

HP 225 Wired Mouse and Keyboard Combo White. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: White. Mouse included

Designed for Comfort
Designed for Comfort

This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.

Plug and Play Connectivity
Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.

Responsibly Made
Responsibly Made

You should feel good about the products you buy and use. Rest assured, this wired keyboard and mouse contain 50% recycled plastic materials[1] and the printed circuit boards on both the keyboard and mouse are low halogen[2].

Easy to Clean

Will withstand 1,000 cleanings using disinfecting wipes. [3]

USB-A Wired Connection

Reliable wired connection ensures uninterrupted usage without the need for charging.

Ambidextrous Design

Designed for both left and right-handed users, an ambidextrous mouse that offers versatile comfort.

Peace-of-mind coverage

Rest easy with an HP standard one-year limited warranty.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Hot keys
Yes
Number of hot keys
12
Key travel distance
0.118" (3 mm)
Country of origin
China
Design
Backlight *
No
Product color *
White
HP segment
Business
Features
Cable length
70.9" (1.8 m)
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
17.2 x 5.43 x 0.807" (436 x 138 x 20.5 mm)
Keyboard weight
16.9 oz (479.5 g)
Mouse dimensions (WxDxH)
4.41 x 2.48 x 1.42" (112 x 63 x 36 mm)
Mouse weight
2.83 oz (80.3 g)
Weight
2.83 oz (80.3 g)
Packaging data
Package width
20.7" (527 mm)
Package depth
6.69" (170 mm)
Package height
1.69" (43 mm)
Package weight
29.2 oz (826.9 g)
Packaging content
Number of products included *
2 pc(s)
Country Distributor
Nederland 5 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 225 Wired Mouse and Keyboard Combo White:
Disclaimer

[1] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
[2] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[3] Select household wipes can be safely used to clean HP Elite Presenter Mouse, HP Premium keyboard (wireless and USB) and HP desktop wired 320 KB/Mouse up to 1,000 wipes: See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Sanitize Your HP Device Whitepaper.
Technical specification disclaimers
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
HP includes a one-year limited warranty with online support available 24 x 7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.