HP logo

HP Intel Xeon E5-2667 v4 processor 3.2 GHz 25 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60492
Info modified on:
17 Jul 2025, 16:37:26
Short summary description HP Intel Xeon E5-2667 v4 processor 3.2 GHz 25 MB Smart Cache:

HP Intel Xeon E5-2667 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2667V4, 3.2 GHz, 64-bit

Long summary description HP Intel Xeon E5-2667 v4 processor 3.2 GHz 25 MB Smart Cache:

HP Intel Xeon E5-2667 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.