HP logo

HP ZBook Power 15.6 inch G9 Mobile Workstation PC Intel® Core™ i7 64 GB DDR5-SDRAM NVIDIA RTX A2000

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1174
Info modified on:
10 Oct 2024, 12:30:16
End of life date:
31 Dec 2023
Short summary description HP ZBook Power 15.6 inch G9 Mobile Workstation PC Intel® Core™ i7 64 GB DDR5-SDRAM NVIDIA RTX A2000:

HP ZBook Power 15.6 inch G9 Mobile Workstation PC, Intel® Core™ i7, 64 GB, DDR5-SDRAM

Long summary description HP ZBook Power 15.6 inch G9 Mobile Workstation PC Intel® Core™ i7 64 GB DDR5-SDRAM NVIDIA RTX A2000:

HP ZBook Power 15.6 inch G9 Mobile Workstation PC. Processor family: Intel® Core™ i7. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Discrete graphics card model: NVIDIA RTX A2000

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.