HP logo

HP OMEN 16-wd0000nk Intel® Core™ i7 i7-13620H Laptop 16.1" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5820
Info modified on:
22 May 2025, 12:27:56
Short summary description HP OMEN 16-wd0000nk Intel® Core™ i7 i7-13620H Laptop 16.1" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

HP OMEN 16-wd0000nk, Intel® Core™ i7, 16.1", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP OMEN 16-wd0000nk Intel® Core™ i7 i7-13620H Laptop 16.1" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

HP OMEN 16-wd0000nk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Display diagonal: 16.1", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.