HP logo

HP AMD Pro A6-8550B processor 3.7 GHz 1 MB L2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110823
Info modified on:
17 Jul 2025, 16:37:24
Short summary description HP AMD Pro A6-8550B processor 3.7 GHz 1 MB L2:

HP AMD Pro A6-8550B, AMD A6, Socket FM2+, 28 nm, A6-8550B, 3.7 GHz, PC

Long summary description HP AMD Pro A6-8550B processor 3.7 GHz 1 MB L2:

HP AMD Pro A6-8550B. Processor family: AMD A6, Processor socket: Socket FM2+, Processor lithography: 28 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 2133 MHz. On-board graphics card model: AMD Radeon R5, On-board graphics card outputs supported: DisplayPort, HDMI, On-board graphics card base frequency: 800 MHz. Market segment: Desktop, Supported instruction sets: AES, AVX. Temperature (max): 71.3 °C, Compatibility: ELITEONE 705 G2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.