HP logo

HP Wired Mouse 105

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
11256
Info modified on:
15 Oct 2024, 09:28:44
Bullet Points HP Wired Mouse 105:
  • - A precise optical sensor with 1,600 DPI lets you work on most surfaces.
  • - With quick USB connectivity, you can plug-in and get to work right out of the box.
  • - Crafted to fit naturally and perfectly in the palm of your hand with a contoured design.
Guarantee:
One-year limited warranty.
Long product name HP Wired Mouse 105:

Wired Mouse 105

HP Wired Mouse 105:

A comfortable, ambidextrous design
Using a mouse just got a whole lot more comfortable. Designed for every day, all-day use – this ambidextrous mouse is crafted to fit naturally in your hand. Easily set up in seconds, it has fluid, natural movements with a feel that you'll love.

Short summary description HP Wired Mouse 105:

HP Wired Mouse 105, 4.59" (116.6 mm), 2.53" (64.3 mm), 1.46" (37.2 mm), 3.17 oz (90 g), 5.08" (129 mm), 3.07" (78 mm)

Long summary description HP Wired Mouse 105:

HP Wired Mouse 105. Width: 4.59" (116.6 mm), Depth: 2.53" (64.3 mm), Height: 1.46" (37.2 mm). Package width: 5.08" (129 mm), Package depth: 3.07" (78 mm), Package height: 1.85" (47 mm)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.