location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8120-8920 telephone cable 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8120-8920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8120-8920
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 8120-8920 telephone cable 118.1" (3 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - RJ-11 Male
  • - Black
Long product name HP 8120-8920 telephone cable 118.1" (3 m) Black :
The short editorial description of HP 8120-8920 telephone cable 118.1" (3 m) Black

Telephone cable - 3.0m (9.8ft) long (Black) - RJ-11 plug on one end (Turkey)
More>>>
Short summary description HP 8120-8920 telephone cable 118.1" (3 m) Black:
This short summary of the HP 8120-8920 telephone cable 118.1" (3 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8120-8920, 118.1" (3 m), RJ-11, Black, Male

Long summary description HP 8120-8920 telephone cable 118.1" (3 m) Black:
This is an auto-generated long summary of HP 8120-8920 telephone cable 118.1" (3 m) Black based on the first three specs of the first five spec groups.

HP 8120-8920. Cable length: 118.1" (3 m), Connector 1: RJ-11, Product color: Black

Features
Cable length *
118.1" (3 m)
Connector 1 *
RJ-11
Features
Connector 1 gender
Male
Product color *
Black