HP logo

HP 225 Wireless Keyboard

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160150
Info modified on:
15 Oct 2024, 09:23:45
Bullet Points HP 225 Wireless Keyboard:
  • - This chiclet-style keyboard's design is sleek. The low-profile design keeps keystrokes quick, comfy, and quite accurate...just your type.
  • - Num pad and common controls are integrated with 12 shortcut combos with the Fn key—music, movies, volume, homepage, bookmarks, and email. Now that's a shortcut above.
  • - Roam free from wires, clutter, and judgment with a 2.4 GHz wireless connection via simple dongle.
  • - LED indicators illuminate Number Lock, Battery Indicator and Caps Lock so you don't have to guess what's on or off. One less thing.
Guarantee:
HP standard One-year limited warranty
Long product name HP 225 Wireless Keyboard:

225 Wireless Keyboard

HP 225 Wireless Keyboard:

Wireless. Precise. Comfortable.
Pick up and go with this wireless companion. A full-size keyboard with all the bells and whistles, including a number pad and chicklet-style keys, for wherever your journey takes you.

Short summary description HP 225 Wireless Keyboard:

HP 225 Wireless Keyboard, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP 225 Wireless Keyboard:

HP 225 Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product color: Black

Distributors
Loading...
Disclaimer HP 225 Wireless Keyboard 805T1AA:
[1] The maximum capacity of the battery will naturally decrease with time and usage.

Technical specification disclaimers
The maximum capacity of the battery will naturally decrease with time and usage.
Wireless range may vary based on user environmental and computing conditions.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.