HP logo

HP M270 mouse Gaming USB Type-A 3200 DPI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4287
Info modified on:
14 Jun 2024, 10:21:14
Short summary description HP M270 mouse Gaming USB Type-A 3200 DPI:

HP M270, USB Type-A, 3200 DPI, Black

Long summary description HP M270 mouse Gaming USB Type-A 3200 DPI:

HP M270. Device interface: USB Type-A, Movement resolution: 3200 DPI, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.