location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7ZU86A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850319686 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 00:12:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Two-sided printing; 100-sheet ADF; Energy Efficient
  • - Print, copy, scan, fax
  • - Print speed up to 40 ppm (black) and 40 ppm (color)
  • - HP ImageREt 3600
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient :
The short editorial description of HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient

Color LaserJet Enterprise MFP M578f
More>>>
HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient:
The official marketing text of HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient as supplied by the manufacturer

Future-proof performance for whatever business brings Ideal for 5-15 people printing up to 10,000 pages per month who want premium color at fast speeds plus quick scanning and copying into workflows.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient:
This short summary of the HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient:
This is an auto-generated long summary of HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 38 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

The world’s most secure printing[2]

The operating code (BIOS) is automatically checked during startup and repairs itself if compromised.
Common Criteria certified[3] to continually monitor memory activity to detect and stop attacks in real time.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Safeguard data stored on this MFP—keys, passwords, certificates, and more—with the embedded HP Trusted Platform Module.[4]

Easy to use, simple to manage

HP FutureSmart firmware can be updated with the latest features[1] to optimize your investment for years to come.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[5]
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons.
Expect consistent, high-quality results with technology that automatically adjusts print settings to paper type.
Work with less wait. Step up productivity with print speeds up to 40 pages per minute.[6]

Enhanced productivity to empower workgroups 

Give workgroups what they need to succeed. Easily choose and deploy hundreds of HP and third-party solutions.
Easily access, print, and share resources with built-in Ethernet and optional wireless networking.[8]
Manage jobs directly at the MFP, using the 8-inch (20.3 cm) color touchscreen with image preview.
Spend less time loading paper with up to three input trays for an additional capacity of 2,300 sheets.
Tailor optional HP Workpath apps to your specific business needs to optimize workflows, reduce steps and errors, and support mobile workers.

Sustainability is smart business

Help save paper right out of the box. Two-sided (duplex) printing is set at default for automatic savings.[9]
Help reduce wasted paper and toner by only printing jobs that are truly needed, using HP Secure Print.[10]
Help save energy intelligently by using only the power you need with HP Auto-On/Auto-Off Technology.[11]
Help reduce your impact. Count on easy cartridge recycling at no charge with HP Planet Partners.[12]

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (color, normal quality, A4/US Letter)
38 ppm
Warm-up time
200 s
Time to first page (color, normal)
7.9 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (color, normal quality, A4)
38 cpm
Time to first copy (color, normal)
9.1 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB, TWAIN, Software
Scan speed (color)
38 ppm
Scan speed (black)
43 ppm
Duplex scan speed (color)
38 ppm
Duplex scan speed (black)
43 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2000 - 10000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3, XPS
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China, Japan, Mexico, Netherlands
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x7, 5x8
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
3840 MB
Memory slots
1
Internal storage capacity
500 GB
Card reader integrated
No
Internal memory *
1780 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (scanning)
52 dB
Sound power level (printing)
6.5 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8"
Control type
Touch
Color display
Yes
Power
Power consumption (PowerSave)
0.07 W
Power consumption (printing)
617 W
Power consumption (ready)
40 W
Power consumption (sleep)
5.4 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
0.501 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Device Toolbox, HP WS Pro Proxy Agent
System requirements
Windows operating systems supported
Windows 7 Ultimate, Windows 8.1, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.13 High Sierra
Other operating systems supported
iOS, Android
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International)/ EN 55032:2012, CISPR 35:2016 (International)/ EN 55035:2017, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15 Class A, ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
19" (482 mm)
Depth
19.8" (504 mm)
Height
23" (583 mm)
Weight
84.4 lbs (38.3 kg)
Packaging data
Package width
29.7" (755 mm)
Package depth
23.6" (600 mm)
Package height
25.6" (650 mm)
Package weight
99 lbs (44.9 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5500 pages
Included cartridge capacity (CMY)
3500 pages
Cables included
AC
Logistics data
Pallet weight
10.2 oz (289 g)
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Number of users
15 user(s)
Pallet dimensions (W x D x H)
47.2 x 31.5 x 83" (1200 x 800 x 2109 mm)
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Pallet dimensions (W x D x H) (imperial)
47.3 x 31.5 x 83"
Pallet weight (imperial)
636 lbs
Acoustic power emissions (ready)
47 dB
Acoustic pressure emissions bystander (ready)
32 dB
Country Distributor
Deutschland 1 distributor(s)
Australia 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise MFP M578f, Color, Printer for Print, copy, scan, fax, Two-sided printing; 100-sheet ADF; Energy Efficient:
Disclaimer

[3] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf
[10] HP Secure Print is optional and requires a license.

Technical specification disclaimers
Average black and color composite (C/M/Y) declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield. HP Color LaserJet Enterprise M554, M555, and MFP / Flow MFP M578 in-box color cartridges may have higher yield than stated for printer units manufactured before 2021.
Average black and color composite (C/M/Y) declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://http://www.hp.com/go/toneryield
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Maximum physical memory present is reported. Actual usable amount by firmware might be less.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, document complexity, media size, media orientation and media type.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Blue Angel value typically based on measurement of 230V device.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.