HP logo

HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4234
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Aug 2022
Bullet Points HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:
  • - Chrome OS
  • - AMD A6 A6-9220C (1MB Cache, 1.8GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (1866MHz) DDR4-SDRAM & 64GB eMMC
Guarantee:
1 year standard parts and labor limited warranty (1-1-0), 1 year limited warranty on primary battery.
Long product name HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

AMD A6 A6-9220C (1MB Cache, 1.8GHz), 8GB DDR4-SDRAM, 64GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon R5, WLAN, Bluetooth, Webcam, Chrome OS

HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

The Chromebook™ built for the enterprise, educators, and higher education
Master productivity with the HP Chromebook 14A G5, a 14" diagonal Chromebook™ with the manageable, secure, and intuitive Chrome OS™. The durable design is driven by the latest AMD processors[1], has future-ready, universal USB-C™ compatibility, and a choice of HD or FHD IPS panel.

Short summary description HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

HP Chromebook 14A G5, AMD A6, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

HP Chromebook 14A G5. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220C, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray

Distributors
Loading...
Disclaimer HP Chromebook 14A G5 AMD A6 A6-9220C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray 7YF74UT:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [2] Sold separately or as an optional feature. [3] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. [4] Multiple-Input Multiple-Output (MIMO) is a wireless technology that uses multiple transmitters and receivers to enhance data transfer. MIMO requires a MU-MIMO router, sold separately. [5] Measured at the hinge. [6] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [7] IP 41 testing is pending. [8] Internet access required and sold separately. [9] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode, when used with the power adapter provided with the notebook, and no external devices are connected. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance. [10] HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager. Some apps may require purchase.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.