icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP DesignJet XL 3800 36-in Multifunction Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1854
Info modified on:
01 Aug 2024, 06:16:56
Bullet Points HP DesignJet XL 3800 36-in Multifunction Printer:
  • - Print, copy, scan
Guarantee:
Three-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP DesignJet XL 3800 36-in Multifunction Printer:

DesignJet XL 3800 36-in Multifunction Printer

HP DesignJet XL 3800 36-in Multifunction Printer:

Empower teams with an efficient printing experience. The HP DesignJet XL 3800 Printer is the fastest in its class at 6 D color pages per minute.[1] Workflows are optimized, and you can rest easy with the world's most secure large-format printer.[6]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DesignJet XL 3800 36-in Multifunction Printer:

HP DesignJet XL 3800 36-in Multifunction Printer, Thermal inkjet, Color printing, 2400 x 1200 DPI, A0

Long summary description HP DesignJet XL 3800 36-in Multifunction Printer:

HP DesignJet XL 3800 36-in Multifunction Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 2400 x 1200 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A0

Reasons to buy
Specs
Distributors
Loading...
Reasons to buy +
Specs +
Distributors +
Disclaimer HP DesignJet XL 3800 36-in Multifunction Printer 7QR88G:
Technical specification disclaimers
Printer in Ready state, printing from driver and Adobe Reader on a PC with 2.6 GHz Core i7, 16 GB RAM.
Mechanical printing time. Reprint from the printer queue. Printed in Fast mode, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23°C (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with Original HP inks.
Scanned at 200 dpi.
From A4/A to A0/E, with up to 100 A1/D-size capacity.
Based on 8 GB RAM.
Excluding Type 2 DFE (Digital Front End) as defined in Energy Star® Product Specification for Imaging Equipment version 3.1.
Total power measured in sleep mode including the Digital Front End contained on the product.
Can be recycled through commonly available recycling programs.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . BMG trademark license code PEFC™/29-31-261, see http://www.pefc.org . HP trademark license code PEFC™/29-31-198, see http://www.pefc.org . Not all FSC®- or PEFC™-certified products are available in all regions.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.