location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PS82AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850966002 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:26:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Enterprise Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front-facing USB printing; Energy Efficient; Strong Security
Guarantee: One-year warranty.  Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise Printer :
The short editorial description of HP LaserJet Enterprise Printer

LaserJet Enterprise M610dn
More>>>
HP LaserJet Enterprise Printer:
The official marketing text of HP LaserJet Enterprise Printer as supplied by the manufacturer

The pinnacle of performance and security This HP LaserJet Printer with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet Enterprise Printer:
This short summary of the HP LaserJet Enterprise Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise Printer, Laser, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing

Long summary description HP LaserJet Enterprise Printer:
This is an auto-generated long summary of HP LaserJet Enterprise Printer based on the first three specs of the first five spec groups.

HP LaserJet Enterprise Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Display: CGD

The world’s most secure printing[1]

With HP Sure Start, operating code is automatically checked at startup and repairs itself if compromised.
Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy hundreds of HP and third-party solutions.

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
This printer wakes up and prints your first page fast—in as quickly as 7.8 seconds.[4]
This printer uses low amounts of energy thanks to its innovative design and toner technology.
Easily manage print jobs directly at the printer—just tap and swipe the 4.3-inch (10.9 cm) color touchscreen.

Performance and protection you can count on

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[5]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Warm-up time
130 s
Time to first page (black, normal)
5.1 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
China, Japan
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Performance
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
6.9 dB
Design
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
4.3"
Control type
Touch
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International) Class A / EN 55032:2012 Class A, CISPR 35:2016 (International) Class A / EN 55035:2017 Class A, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15 Class A, ICES-003, Issue 6 Class A. Low Voltage Directive 2014/35/EU, EMC Directive 2014/30/EU. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
775 W
Power consumption (ready)
14.98 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.621 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8.1, Windows 7 Ultimate, Windows 10
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17" (431 mm)
Depth
18.3" (466 mm)
Height
15" (380 mm)
Weight
47.6 lbs (21.6 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10500 pages
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, or USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Enterprise Printer:
Disclaimer

[1] HP’s most advanced embedded security features are available on HP Enterprise and HP Managed devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit: hp.com/go/PrintersThatProtect. For more information, visit: http://www.hp.com/go/PrinterSecurityClaims
[2] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin
[4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[5] HP High Yield LaserJet Toner Cartridges not included; please purchase separately.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
With print cartridges
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
BA TEC is equal to Best TEC. Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star Version 3.0 TEC is not comparable to Energy Star Version 2.0 TEC values or BA TEC values. BA uses Energy Star Version 2.0 TEC. Energy Star value typically based on measurement of 115V device
Average black declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Acoustic values are subject to change. For current information see http://www.hp.com/support. Noise measured during printing mono simplex A4 at 53 ppm.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.