location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PS82A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721346261 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:17:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security:
This short summary of the HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security, Laser, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security:
This is an auto-generated long summary of HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M610dn, Print, Front-facing USB printing; Energy Efficient; Strong Security. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Display: CGD. Network ready. Product color: White

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Duplex print speed (black, normal quality, A4/US Letter)
43 ppm
Warm-up time
130 s
Time to first page (black, normal)
5.1 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
250000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Transparencies, Letterhead, Heavy paper, Card stock, Pre-printed, Labels, Thick paper, Plain paper, Rough paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, FIPS 140, EAP-TLS, SNMPv3, HTTPS, SSL/TLS, IPSec
Mobile printing technologies
Mopria Print Service, HP ePrint, Google Cloud Print, Apple AirPrint
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
6.9 dB
Design
Market positioning *
Enterprise
Product color *
White
Built-in display *
Yes
Display
CGD
Display diagonal
4.3"
Control type
Buttons
Power
Power consumption (printing) *
775 W
Power consumption (ready)
14.98 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.621 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
17" (431 mm)
Depth
18.3" (466 mm)
Height
15" (380 mm)
Weight
47.6 lbs (21.6 kg)
Packaging data
Package width
23.5" (597 mm)
Package depth
19.6" (497 mm)
Package height
21.2" (539 mm)
Package weight
60.2 lbs (27.3 kg)
Technical details
Number of cartons per pallet layer
4 pc(s)