HP logo

HP mt21 Mobile Thin Client 1.8 GHz 3867U

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12198
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Nov 2020
Guarantee:
1 year limited parts, labor (1-1-0) warranty. Certain restrictions and exclusions apply.
Long product name HP mt21 Mobile Thin Client 1.8 GHz 3867U:

mt21 Mobile Thin Client

HP mt21 Mobile Thin Client 1.8 GHz 3867U:

Style, Substance, and Value
The stylish new HP mt21 Mobile Thin Client is fully-featured, thin, and light. Stay productive in the office and on the go. A rich user experience with tight security wherever you take it.

Short summary description HP mt21 Mobile Thin Client 1.8 GHz 3867U:

HP mt21 Mobile Thin Client, 1.8 GHz, Intel, Intel® Celeron®, 3867U, 2 MB, 8 GB

Long summary description HP mt21 Mobile Thin Client 1.8 GHz 3867U:

HP mt21 Mobile Thin Client. Processor frequency: 1.8 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. SSD form factor: M.2, SSD memory type: TLC. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller model: Intel Dual Band Wireless-AC 8265, WLAN controller manufacturer: Intel. Display resolution: 1366 x 768 pixels, Display diagonal: 14", Display brightness: 250 cd/m²

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP mt21 Mobile Thin Client 1.8 GHz 3867U 7PK72UA:
[1] Pass MIL-STD 810G testing, not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] Sold separately or as an optional feature. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors; or provide any Windows® 8 or Windows 7 drivers on http://www.support.hp.com
[5] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.