location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook 15 G6 Mobile Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7NZ79AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905577651 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-9850H 2.6 GHz
  • - 32 GB DDR4-SDRAM 2666 MHz 2 x 16 GB
  • - 6 GB
Long product name HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM :
The short editorial description of HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM

ZBook 15 G6 Mobile Workstation
More>>>
HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM:
The official marketing text of HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM as supplied by the manufacturer

HP's best-selling ZBook
Our powerhouse ZBook thrives with heavy workloads from rendering to engineering to simulation. With room to grow, it's the only machine you'll ever need.

Short summary description HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM:
This short summary of the HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 G6 Mobile Workstation, 2.6 GHz, Intel® Core™ i7, i7-9850H, 32 GB, DDR4-SDRAM

Long summary description HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM:
This is an auto-generated long summary of HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP ZBook 15 G6 Mobile Workstation. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9850H. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz

Full-throttle performance

Get blazing-fast performance with the heaviest multi-app workloads. Boost your speed on single and multi-threaded apps with the high-performance multi-core Intel processor. Through it all, our cutting-edge thermal design keeps everything cool and quiet.

Ready to expand. No tools required.

When your technology needs evolve, you can easily upgrade. Simply remove the back panel and switch out your memory or storage in seconds.

Industry-leading security

Advanced security features come standard on every ZBook 15. System safeguards like HP Client Security Suite and HP Sure Start - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [3]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [4]

Military Standard Testing

Our ZBooks are designed for rigorous military standard testing including drop, shock and harsh environments. Now you can take your work on the road with confidence knowing your laptop was built for durability. [5]

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration. [6]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Multifactor Authentication

Leave password-only authentication behind with HP Client Security Manager Gen5 and Windows Hello. [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-9850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
2.6 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down
35 W
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
Processor special features
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Packaging content
Display diagonal
15.6"
Display resolution
3840 x 2160 pixels
Panel type
IPS
Display brightness
400 cd/m²
Battery
Battery capacity
90 Wh
Number of battery cells
4
Other features
Battery type
Li-ion polymer
Display diagonal (metric)
15.6" (39.6 cm)
Disclaimer HP ZBook 15 G6 Mobile Workstation Intel® Core™ i7 i7-9850H 32 GB DDR4-SDRAM:
Disclaimer

[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[5] Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[6] Skype requires Internet access and is not available in China.
[7] HP Client Security Manager Gen5 requires Windows and Intel® or AMD 8th generation processors.