location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 435 Programmable Wireless Keypad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 Programmable Wireless Keypad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7N7C3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192769140 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:21:34
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 435 Programmable Wireless Keypad
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This little board packs in a lot of functionality. With swappable keycaps and nine programmable keys[1], you can program and label custom shortcuts or automate difficult keystroke combinations to perform your day-to-day tasks in a fraction of the time. HP Accessory Center makes it easy to set and change commands on the fly.
  • - For any workflow, connection is key. Whether at home, on the road, or in the office, quickly connect to your devices via Bluetooth® with Swift Pair support. The light at the top of the keypad lets you know you’re paired up.
  • - Bring your workflow on the go. This spill-resistant, sanitizable[2] keypad has a compact, commuter-friendly design and can work on both sides of your main keyboard. Add utility and comfort to your day with a customizable layout and blank key column that feature low-profile, concave keycaps for quiet and comfortable typing.
  • - The better choice for a brighter tomorrow, the HP 435 Programmable Wireless Keypad contains 50% post-consumer recycled plastics[3]. With FSC certified, plastic-free packaging, and low-halogen lights, you can be confident your keyboard is helping protect our shared future while doing amazing things for you.
Guarantee: HP standard One-year limited warranty
Long product name HP 435 Programmable Wireless Keypad :
The short editorial description of HP 435 Programmable Wireless Keypad

435 Programmable Wireless Keypad
More>>>
HP 435 Programmable Wireless Keypad:
The official marketing text of HP 435 Programmable Wireless Keypad as supplied by the manufacturer

Complete control. Completely customizable.
Get more than numbers out of your keypad. The HP 435 Programmable Wireless Keypad is fully customizable[1], to give you full control. Besides the standard numpad layout, a column of five blank keys can be configured as you see fit. In fact, this keypad has nine programmable keys with swappable keycaps for an endless array of workflow options.

Short summary description HP 435 Programmable Wireless Keypad:
This short summary of the HP 435 Programmable Wireless Keypad data-sheet is auto-generated and uses the product title and the first six key specs.

HP 435 Programmable Wireless Keypad, Wireless, Bluetooth

Long summary description HP 435 Programmable Wireless Keypad:
This is an auto-generated long summary of HP 435 Programmable Wireless Keypad based on the first three specs of the first five spec groups.

HP 435 Programmable Wireless Keypad. Connectivity technology: Wireless, Device interface: Bluetooth, Recommended usage: Home

Create your new favorite key
Create your new favorite key

This little board packs in a lot of functionality. With swappable keycaps and nine programmable keys[1], you can program and label custom shortcuts or automate difficult keystroke combinations to perform your day-to-day tasks in a fraction of the time. HP Accessory Center makes it easy to set and change commands on the fly.

Uncomplicated connectivity
Uncomplicated connectivity

For any workflow, connection is key. Whether at home, on the road, or in the office, quickly connect to your devices via Bluetooth® with Swift Pair support. The light at the top of the keypad lets you know you’re paired up.

Portability meets productivity
Portability meets productivity

Bring your workflow on the go. This spill-resistant, sanitizable[2] keypad has a compact, commuter-friendly design and can work on both sides of your main keyboard. Add utility and comfort to your day with a customizable layout and blank key column that feature low-profile, concave keycaps for quiet and comfortable typing.

Up to 24 months of battery life

One AA battery provides up to 24 months of productivity. No charging cable needed. [4]

Bluetooth® connectivity

Travel, commute, and connect with confidence. Wherever you’re working, connect quickly via Bluetooth® with Swift Pair support.

Mechanical keys

Mechanical low-profile tactile switches feel great under your fingers and have a slim form factor.

Thirty keycap stickers

Create shortcuts through HP Accessory Center and use the thirty included stickers to mark them on the transparent keycaps. [1]

Swappable keycaps

With mechanical keys, you can swap out any keycap to highlight your style, mark your macros, or match your other keyboard.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
Bluetooth
Weight & dimensions
Weight
9.03 oz (256 g)
Packaging data
Package width
7.48" (190 mm)
Packaging data
Package depth
8.07" (205 mm)
Package height
0.984" (25 mm)
Package weight
13.4 oz (380 g)
Other features
Depth
6.02" (153 mm)
Height
0.748" (19 mm)
Width
4.33" (110 mm)
Country Distributor
Australia 3 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 435 Programmable Wireless Keypad:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
[2] Select household wipes can be safely used up to 1,000 wipes. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW

Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Wireless range may very based on user environmental and computing conditions.
Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
Devices are compatible with limited features.