HP logo

HP 405 Multi-Device Backlit Wired Keyboard

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24414
Info modified on:
30 Oct 2024, 08:42:51
Bullet Points HP 405 Multi-Device Backlit Wired Keyboard:
  • - Bouncing between your home-office and the office-office is a piece of cake for this slim and comfy keyboard. It’s spill resistant, sanitizable<sup>[1]</sup> and space saving, excellent for commuting and travel. When you find yourself working into the evening, enjoy its warm white LED glow and super-quiet keys.
  • - Adjust your workspace to suit you. With 12 programmable keys<sup>[1]</sup>, you can create your own shortcuts or automate difficult keystroke combinations to save yourself time while you work. And with a 0–6 degree tilt and three levels of adjustable LED brightness, comfort is in your hands.
  • - This portable keyboard plugs right into any of your devices. Equipped with a USB-C® cord and USB-A adapter, it’s always ready to get to work. Travel and commuter friendly. Illuminate your keys without worrying about battery life. Just an always-on keyboard whenever and wherever you work.
  • - The better choice for a brighter tomorrow, the HP 405 Backlit Wired Keyboard is sustainably designed using 50% post-consumer recycled materials<sup>[3]</sup>. With FSC certified, all-fiber, plastic-free packaging, you can be confident your keyboard does good things for the planet while doing amazing things for you.
Guarantee:
HP standard One-year limited warranty.
Long product name HP 405 Multi-Device Backlit Wired Keyboard:

405 Multi-Device Backlit Wired Keyboard

HP 405 Multi-Device Backlit Wired Keyboard:

The 24/7 keyboard
With warm white illuminated keys, this ready-to-go keyboard never misses a beat. Plug into your device and grind away with quiet keys and three levels of backlit LED glow. Plus, skyrocket your productivity with 12 programmable keys. Work and play all day on the slim and sanitizable[1] HP 405 Backlit Wired Keyboard.

Short summary description HP 405 Multi-Device Backlit Wired Keyboard:

HP 405 Multi-Device Backlit Wired Keyboard, Full-size (100%), Wired, USB, Membrane, QWERTY, Black

Long summary description HP 405 Multi-Device Backlit Wired Keyboard:

HP 405 Multi-Device Backlit Wired Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 405 Multi-Device Backlit Wired Keyboard 7N7C1AA#ABB:
[1] Select household wipes can be safely used up to 1,000 wipes. See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Clean Your HP Device Whitepaper https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW
Technical specification disclaimers
Mic Mute hotkey (F8) LED indicator requires HP Accessory Center (HPAC) software and is only compatible using Microsoft Teams.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Mic Mute hotkey (F8) is only compatible using Microsoft Teams.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
Devices are compatible with limited features.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.