HP logo

HP 425 Programmable Bluetooth Mouse

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79254
Info modified on:
23 May 2024, 18:30:19
Bullet Points HP 425 Programmable Bluetooth Mouse:
  • - This Bluetooth mouse delivers portable performance wherever you go. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface<sup>[1]</sup>. You’ll get up to 24 months of battery life<sup>[2]</sup> from one AA battery and with quiet clicking, you can work confidently, anywhere.
  • - Regardless of what device or OS you use<sup>[3]</sup>, stay connected to up to three devices with just one mouse. Work seamlessly wherever you go with instant, dongle-free, connection via low-energy Bluetooth 5.3 and Microsoft Swift Pair.
  • - Customize your mouse to how you work best. Simply download the HP Accessory Center app and you’ll be able to program six buttons<sup>[4]</sup> to your workflow and maximize productivity. A 4-D tilt wheel delivers effortless horizontal scrolling.
  • - Designed without compromise, this slim, sleek and lightweight mouse provides all day, everyday comfort with its light weight and rubber side grips. Plus, you can feel good about your mouse, as it contains 50% post-consumer recycled materials<sup>[5]</sup>, and comes in recyclable packaging<sup>[5]</sup>.
Guarantee:
HP standard one-year limited warranty
Long product name HP 425 Programmable Bluetooth Mouse:

425 Programmable Bluetooth Mouse

HP 425 Programmable Bluetooth Mouse:

Simplicity Meets Portability
A portable Bluetooth mouse that works wherever you do with instant, seamless connectivity to up to three devices. Plus, program up to six buttons with app-specific functions and your favorite shortcuts to simplify your workflow. Made for you and whatever it is you do.

Short summary description HP 425 Programmable Bluetooth Mouse:

HP 425 Programmable Bluetooth Mouse, Ambidextrous, Bluetooth, 4000 DPI, Black

Long summary description HP 425 Programmable Bluetooth Mouse:

HP 425 Programmable Bluetooth Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons quantity: 6, Scroll type: Wheel. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 425 Programmable Bluetooth Mouse 7M1D5AA#ABB:
[1] Glass surface may affect functionality.
[2] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
[3] Compatible with Windows® 10 and higher, Chrome, and Mac®.
[4] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.

Technical specification disclaimers
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Wireless range may vary base on user environmental and computer conditions.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
HP includes a one-year (two-year) limited warranty with online support available 24 x 7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.