location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7LV85AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905480999 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8665U (8MB Cache, 1.9GHz)
  • - 33.0 cm (13") 2K Ultra HD 3000 x 2000 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 512GB SSD
Guarantee: 3 year limited parts, labor (3-3-0) warranty. Certain restrictions and exclusions apply.
Long product name HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The short editorial description of HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Intel Core i7-8665U (8MB Cache, 1.9GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 33.0 cm (13") 2K Ultra HD 3000 x 2000 IPS Touch, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official marketing text of HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer

Dynamic mobility
Get the best of both worlds with the freedom and agility of a tablet and full PC performance. Backed by hardened security the HP Elite x2 delivers the performance and versatility you need while protecting your assets.

Short summary description HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 G4, Intel® Core™ i7, 1.9 GHz, 13", 3000 x 2000 pixels, 16 GB, 512 GB

Long summary description HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 13", HD type: 3K2K, Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Designed to influence

Meticulously crafted to exacting standards, this detachable PC is sophisticated in looks and performance. Enjoy exceptional productivity, the versatility of an x2, and enterprise-friendly features.

Connect and collaborate

Communicate clearly with amazing audio and advanced video conferencing using a world-facing microphone for enhanced noise cancellation.

Privacy when you need it

Help protect your data by controlling what the world sees with integrated security and privacy features. Swipe the shutter on the HP Privacy Camera[5] to block your front and rear cameras’ view.

Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Detachable)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
13"
Display resolution *
3000 x 2000 pixels
Touchscreen *
Yes
HD type
3K2K
Panel type
IPS
Anti-glare screen
Yes
Display brightness
450 cd/m²
Display diagonal (metric)
13" (33 cm)
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8665U
Processor cores
4
Processor threads
8
Processor boost frequency
4.8 GHz
Processor frequency *
1.9 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Network
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Security tools
HP DriveLock and Automatic DriveLock; HP Secure Erase; HP Sure Click; Windows Defender; HP Sure Start Gen5; HP Sure Run Gen2; HP Sure Recover Gen2; HP BIOSphere Gen5; HP Client Security Gen5; HP Sure Sense
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
11.4" (289.3 mm)
Depth
8.74" (221.9 mm)
Height
0.559" (14.2 mm)
Weight *
2.58 lbs (1.17 kg)
Disclaimer HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
Disclaimer

[5] HP Privacy Camera only available PCs equipped with HD or IR camera and must be installed at the factory.