HP logo

HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8750
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2021
Bullet Points HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8665U (8MB Cache, 1.9GHz)
  • - 33.0 cm (13") 3000 x 2000 IPS Touch
  • - 8GB (2133MHz) LPDDR3-SDRAM & 512GB SSD
Guarantee:
3 year limited parts, labor (3-3-0) warranty. Certain restrictions and exclusions apply.
Long product name HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Intel Core i7-8665U (8MB Cache, 1.9GHz), 8GB LPDDR3-SDRAM, 512GB SSD, 33.0 cm (13") 3000 x 2000 IPS Touch, Intel UHD Graphics 620, WLAN, Bluetooth, HP Webcam HD IR, Windows 10 Pro 64-bit

HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Dynamic mobilityGet the best of both worlds with the freedom and agility of a tablet and full PC performance. Backed by hardened security the HP Elite x2 delivers the performance and versatility you need while protecting your assets.

Short summary description HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP Elite x2 G4, Intel® Core™ i7, 1.9 GHz, 13", 3000 x 2000 pixels, 8 GB, 512 GB

Long summary description HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP Elite x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 13", HD type: 3K2K, Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Elite x2 G4 Intel® Core™ i7 i7-8665U Hybrid (2-in-1) 13" Touchscreen 3K2K 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver 7LV83AW:
[5] HP Privacy Camera only available PCs equipped with HD or IR camera and must be installed at the factory. [7] HP Sure View integrated privacy screen is an optional feature and requires optional 700 nit FHD screen that must be configured at purchase and is designed to function in landscape orientation.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.