location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7GZ90UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905291410 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 14 Mar 2022
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Xeon Silver 4214 (16.5MB Cache, 2.2GHz)
  • - NVIDIA Quadro RTX 5000 (16GB GDDR6)
  • - 32GB (2933MHz) DDR4-SDRAM (4 x 8) & 256GB SSD
Guarantee: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black :
The short editorial description of HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black

Intel Xeon Silver 4214 (16.5MB Cache, 2.2GHz), 32GB DDR4-SDRAM, 256GB SSD, DVD-RW, NVIDIA Quadro RTX 5000 (16GB GDDR6), LAN, Windows 10 Pro 64-bit
More>>>
HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black:
The official marketing text of HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer

A future-proof powerhouseNo matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G4, 2.2 GHz, Intel Xeon Silver, 32 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G4. Processor frequency: 2.2 GHz, Processor family: Intel Xeon Silver, Processor model: 4214. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro RTX 5000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation

Designed to grow with you

Invest only in the technology you need today, and easily upgrade in the future. Scale up with a broad range of configurations from single or dual processors to multiple graphics cards.

Relentless power

Take on demanding workloads with high-powered processors, professional graphics and 384 GB of memory. Experience seamless performance during graphics-intensive work, such as visual effects and design visualization.

HP's most secure workstations

Advanced security features come standard on every Z6. Rest assured your device, identity and data are safe with security software like HP Client Security Suite[2] and HP Sure Start, the industry's first self-healing BIOS with intrusion detection.

Processors

Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 56 total processor cores in one system. [3]

Operating Systems

Support your unique user needs with a choice of Windows 10 Pro or Linux® operating systems. [1]

Graphics

Get serious about graphics and reach peak productivity with access to a breadth of NVIDIA® and AMD professional graphics from entry to ultra 3D. [4]

Storage

Install the fastest professional grade storage hardware around, unlocking performance for storage-bound applications without sacrificing standard PCIe slots.

Deliberate design

The Z6 workstation’s sleek, iconic design doesn't compromise on quiet, reliable performance.

Unrivaled BIOS protection

HP SureStart automatically detects intrusions in real-time, notifies you, and restores the BIOS you use, so you can breathe easier.

Optimized connectivity

Create two network connections without the added cost of a PCIe NIC with dual embedded 1GbE LAN ports which come standard.

USB Type-C™

The optional dual front I/O USB 3.1 G2 Type C™ module lets you transfer data to devices using modern connection technology at higher data rates. [5]

Super fast network connenctions

The optional dual 10 GbE module allows you to share big data files with 10x the bandwidth of standard office networking and with Thunderbolt™ 3 technology for fast data transfers. [6,7]

Self-encryption drives

Optional self-encryption drives thwart outside access so your valuable IP won’t fall into the wrong hands. [4]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4214
Processor cores
12
Processor threads
24
Processor boost frequency
3.2 GHz
Processor frequency *
2.2 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
16.5 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
85 W
Tcase
77 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Number of processors installed
1
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 8 GB
Memory slots
12x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro RTX 5000
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
3
PCI Express x8 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Placement supported
Vertical
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel C622
Audio chip
Realtek ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX-512
Scalability
2S
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193385
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
1000 W
Weight & dimensions
Width *
6.65" (169 mm)
Depth *
18.3" (465 mm)
Height *
17.5" (445 mm)
Weight *
28.9 lbs (13.1 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card interface
PCIe x16
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:04:59
Uk has collected 1 expert review for HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Country Distributor
United States 1 distributor(s)
Disclaimer HP Z6 G4 Intel Xeon Silver 4214 32 GB DDR4-SDRAM 256 GB SSD NVIDIA Quadro RTX 5000 Windows 10 Pro Tower Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com [2] HP Client Security Suite features vary by platform. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [4] Sold separately or as an optional feature. [5] HP Z Premium Front I/O 2xUSB-A 2xUSB-C is sold separately or as an optional feature. [6] HP dual-port 10GBase-T NIC is sold separately or as an optional feature. [7] Available in the first half of 2019. Screen image courtesy of Chris McLennan Screen image courtesy of Renault Sport Racing [8] Supported only with Xeon 82xx, 62xx, 52xx and 4215 processors. Available as factory configured in Memory Mode or Storage Mode. See Quick Specs for more information.