HP logo

HP HyperX Alloy Rise 75 - Gaming Keyboards

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71950
Info modified on:
18 Nov 2024, 01:36:21
Bullet Points HP HyperX Alloy Rise 75 - Gaming Keyboards:
  • - With swappable toolless top plates, badges, and rotary knobs, you’ll have a wealth of ways to show off your own individual style<sup>[2]</sup>. Rise up!
  • - Take keyboard personalization even further with the ability to hot-swap your key switches of choice into the board.
  • - Alloy Rise 75 is the world’s first gaming keyboard to introduce an ambient light sensor that dynamically adjusts the backlighting of your RGB to your environmental lighting conditions5. Just tweak your preferences in NGENUITY and you’re set!
  • - The Alloy Rise is gasket mounted, and pairs that feature with smooth, easy-actuating HyperX Linear Switches to make your typing an even more comfortable experience.
  • - HyperX Linear Switches3 have a half-wall POM stem for better stability of the preinstalled HyperX PBT Keycaps. They're also factory-lubed for smooth actuation and rated for up to 80 million keypresses<sup>[1]</sup>.
  • - Take control of your audio entertainment with a dedicated rotary knob to adjust or mute the volume.
  • - With the ability to save a whopping 10 profiles directly to your keyboard, you’ll be able to have a lighting and macro setup ready for any situation, anywhere.
  • - The detachable, left-aligned USB connection makes cable management and transport a breeze.
Guarantee:
2 years
Long product name HP HyperX Alloy Rise 75 - Gaming Keyboards:

HyperX Alloy Rise 75 - Gaming Keyboards

HP HyperX Alloy Rise 75 - Gaming Keyboards:

The 75% gaming keyboard, elevated.
As the world's most customizable toolless mechanical gaming keyboard on the market5, the HyperX Alloy Rise 75 takes personalization to the next level. Not only can you hot-swap in key switches, but also magnetic top plates, badges, and more. All that customization is built onto its compact, solid frame and ultra-responsive 8k polling rate, giving you rapid keypress detection and more room. Out of the box, this keyboard features pre-lubed HyperX Linear Switches rated for up to 80 million keypresses1 as well as pre-installed HyperX PBT Keycaps. The 75% form factor is a great balance between compactness and function, providing dedicated arrow keys, navigation keys, and F keys. You’ll also get an upgraded RGB experience courtesy of the ambient light sensor that auto-adjusts the brightness, 10 keyboard profiles saved directly to the keyboard, and powerful customization via HyperX NGENUITY Software. Get one step closer to your endgame with the HyperX Alloy Rise 75.

Short summary description HP HyperX Alloy Rise 75 - Gaming Keyboards:

HP HyperX Alloy Rise 75 - Gaming Keyboards

Long summary description HP HyperX Alloy Rise 75 - Gaming Keyboards:

HP HyperX Alloy Rise 75 - Gaming Keyboards

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP HyperX Alloy Rise 75 - Gaming Keyboards 7G7A4AA:
[2] Additional accessories are sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.