location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet Ink Advantage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet Ink Advantage 2676 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FQ80B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905354863 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easily connect your smartphone, tablet, or laptop and print from anywhere in your home.[1] Printing has never been this convenient.
  • - Print sharp black text and vibrant color pages while enjoying up to twice as many pages per cartridge with optional HP high-yield ink cartridges.[2]
  • - Reduce your hassle with wireless printing and get all the features you want in one convenient place.
Long product name HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm :
The short editorial description of HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm

Thermal Inkjet, 4800 x 1200dpi, 7.5ppm, A4, 360MHz, 512MB, LCD
More>>>
HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm:
The official marketing text of HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm as supplied by the manufacturer

Save time and money with HP's most affordable wireless all-in-one printer to date. With a hassle-free setup and easy printing from your mobile devices, the HP DeskJet 2600 All-in-One removes the complications of your everyday printing needs.

Short summary description HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm:
This short summary of the HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Ink Advantage 2676 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Blue

Long summary description HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm:
This is an auto-generated long summary of HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm based on the first three specs of the first five spec groups.

HP DeskJet Ink Advantage 2676 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Blue

Easily print from your mobile device.[1]

Easily print from a variety of smartphones and tablets.[1]
Get connected and start printing fast with easy setup from your smartphone or tablet.[3]
Easily manage printing tasks and scan on the go with the HP All-in-One Printer Remote app.[4]

More ink. More savings.[2]

Print up to twice as many pages with Original HP high-yield ink cartridges.[5]
Get high-quality prints – time after time – with an all-in-one designed and built to be reliable.

Wirelessly print, copy, and scan

Print, copy, and scan while saving money and space with a wireless all-in-one printer.
Output tray minimizes space when closed, reduces jams, and holds 25 sheets when in use.
Put your printer wherever you want with this compact design.
Manage your printer effortlessly thanks to an easy to use control panel.

Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free.

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5.5 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7.5 ppm
Print speed (ISO/IEC 24734) colour
5.5 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
18 s
Print margin top (min)
0.118" (3 mm)
Print margin bottom (min)
0.5" (1.27 cm)
Print margin left (min)
0.118" (3 mm)
Print margin right (min)
0.118" (3 mm)
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (color, normal quality, A4)
3 cpm
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
TIFF, BMP, JPEG, PNG
Document formats supported
PDF
Input color depth
24 bit
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
HP segment
Home, Home office
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Maximum input capacity
60 sheets
Input & output capacity
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
512 MB
Processor frequency
360 MHz
Design
Product color *
Blue
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
16.7" (425 mm)
Depth
12" (304 mm)
Height
5.87" (149 mm)
Weight
7.54 lbs (3.42 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
7.52" (191 mm)
Package height
13.9" (354 mm)
Package weight
9.88 lbs (4.48 kg)
Logistics data
Pallet weight
11.5 oz (325 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Pallet dimensions (W x D x H)
48 x 40 x 89" (1219.2 x 1016 x 2261 mm)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 89.01"
Pallet weight (imperial)
715 lbs
Disclaimer HP DeskJet Ink Advantage 2676 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm:
Disclaimer

[1]For details on local printing requirements see hp.com/go/mobile printing [2]Based on cartridge yields for HP 65/304XL ink cartridges compared with HP 65/304 standard ink cartridges. For more information, see hp.com/go/learnaboutsupplies [3]Requires All-in-One Printer Remote app download. Full list of supported operating systems and printers at support.hp.com/us-en/document/c03561640?openCLC=true [4]Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640 [5]Based on cartridge yields for HP 65/304XL ink cartridges compared with HP 65/304 standard ink cartridges. For more information, see hp.com/go/learnaboutsupplies