location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FQ67UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905268955 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise
  • - AMD RX-427BB (2.7GHz)
  • - 8GB (1600MHz) DDR3L-SDRAM (2 x 4) & 128GB SSD
Long product name HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB :
The short editorial description of HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB

AMD RX-427BB (2.7GHz), 8GB DDR3L-SDRAM, 128GB SSD, AMD Radeon HD 9000, LAN, WLAN, Bluetooth, Windows 10 IoT Enterprise
More>>>
HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:
The official marketing text of HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB as supplied by the manufacturer

The ultimate thin client.Goodbye add-ons, extras, and optional features. The HP t730 Thin Client, the world’s first thin client to drive quad UHD/4K[2] displays natively, is ready to deploy in demanding environments right out of the box with an AMD quad-core[1] processor, maximum interfaces, and OS and ISV choices.

Short summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:
This short summary of the HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB data-sheet is auto-generated and uses the product title and the first six key specs.

HP t730, 2.7 GHz, AMD, AMD Embedded R-Series SoC, RX-427BB, 3.7 GHz, 4 MB

Long summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:
This is an auto-generated long summary of HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB based on the first three specs of the first five spec groups.

HP t730. Processor frequency: 2.7 GHz, Processor manufacturer: AMD, Processor family: AMD Embedded R-Series SoC. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics card model: AMD Radeon HD 9000. Wi-Fi standards: Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Keep it simple

Make it easy to deploy, manage, and maintain your install base with HP Device Manager.

Feels like face-to-face

Experience broadened support for unified communications (UC) solutions such as Skype for Business.

True 3D[5] delivery you have to see to believe

Brace yourself for breakthrough loss-less video and graphics presentation from the cloud with HP True Graphics[6] software.

Super-charged data delivery

Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software.

Quick. Clean. Streamlined.

Simplify the HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.[4]

Any network, anytime

Connect to any type of network with the standard RJ-45 interface or an optional Wi-Fi or Fiber Optic network adapter.[3]

Cloud-based productivity software

Access subscription-based software[3] from the cloud with a preinstalled browser.

Select your software

Choose the right operating system and ISV for your environment.

Premium performer

Harness the power of AMD’s latest generation quad-core[1] APU with Turbo Core technology that can throttle CPU action and kick it up to 3.6 GHz to run full VDI and local applications and render video to four displays.

Expand your view with quad displays

Create an efficient multi-monitor workspace with DisplayPort connections for up to four UHD/4K[2] displays, or six displays with the discrete graphics card.[3] Now you can enjoy a high pixel count, serious sharpness, and eye-popping details every day.

Integrated software sweetens the deal

Streamline deployments, enhance the user experience, and enable smooth device management with HP’s exclusive thin client software: HP Device Manager, HP Velocity, and HP Easy Shell.[4]

Plan ahead with expansive I/O connections

Support your business now and in the future with serial, parallel, PS/2, and USB ports plus a PCI Express x8 low profile expansion slot.

Processor
Processor frequency *
2.7 GHz
Processor manufacturer *
AMD
Processor family
AMD Embedded R-Series SoC
Processor model
RX-427BB
Processor cores
4
Processor boost frequency
3.7 GHz
Processor cache
4 MB
L2 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Storage drive interface
Serial ATA
Storage drive size
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 9000
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Network
Supported protocols
Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Combo headphone/mic port
Yes
DisplayPorts quantity
4
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product color *
Silver, Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
8.7" (221 mm)
Depth
2.64" (67 mm)
Height
9.45" (240 mm)
Weight
3.97 lbs (1.8 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:
Disclaimer

[1] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance will vary depending on your hardware and software configurations. [2] Ultra HD or 4K (3840 x 2160 resolution) content required. [3] Sold separately. [4] HP Easy Shell is currently available on Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, and Windows Embedded 8.1 Industry Pro. [5] 3D content required to view 3D images. 3D capable display required to take full advantage of 3D. [6] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix virtual desktop infrastructure—must be XenApp or XenDesktop v7.0 or higher. HP True Graphics is preinstalled with the operating system starting with HP ThinPro 5.2. See the product QuickSpecs for exact compatibility. [7] Based on HP's internal analysis as of October 26, 2015. Includes standard support for four UHD/4K displays from one GPU.