HP logo

HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5610
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
29 Feb 2020
Bullet Points HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:
  • - Windows 10 IoT Enterprise
  • - AMD RX-427BB (2.7GHz)
  • - 8GB (1600MHz) DDR3L-SDRAM (2 x 4) & 128GB SSD
Long product name HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:

AMD RX-427BB (2.7GHz), 8GB DDR3L-SDRAM, 128GB SSD, AMD Radeon HD 9000, LAN, Windows 10 IoT Enterprise

HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:

The ultimate thin client.Goodbye add-ons, extras, and optional features. The HP t730 Thin Client, the world’s first thin client to drive quad UHD/4K[2] displays natively, is ready to deploy in demanding environments right out of the box with an AMD quad-core[1] processor, maximum interfaces, and OS and ISV choices.

Short summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:

HP t730, 2.7 GHz, AMD, AMD Embedded R-Series SoC, RX-427BB, 3.7 GHz, 4 MB

Long summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB:

HP t730. Processor frequency: 2.7 GHz, Processor manufacturer: AMD, Processor family: AMD Embedded R-Series SoC. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Disclaimer HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver, Black RX-427BB 7FQ64UA:
[1] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance will vary depending on your hardware and software configurations. [2] Ultra HD or 4K (3840 x 2160 resolution) content required. [3] Sold separately. [4] HP Easy Shell is currently available on Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, and Windows Embedded 8.1 Industry Pro. [5] 3D content required to view 3D images. 3D capable display required to take full advantage of 3D. [6] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix virtual desktop infrastructure—must be XenApp or XenDesktop v7.0 or higher. HP True Graphics is preinstalled with the operating system starting with HP ThinPro 5.2. See the product QuickSpecs for exact compatibility. [7] Based on HP's internal analysis as of October 26, 2015. Includes standard support for four UHD/4K displays from one GPU.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.