location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FP76AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905295135 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cloud computing Mobile thin client Clamshell Silver
  • - AMD Ryzen™ 3 PRO 3300U 2.1 GHz
  • - 14" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 2 x 4 GB
  • - 128 GB SSD
  • - AMD Radeon Vega 6
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 50 Wh 65 W
  • - Windows 10 IoT Enterprise 64-bit
More>>>
Short summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
This short summary of the HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client mt45, AMD Ryzen™ 3 PRO, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:
This is an auto-generated long summary of HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver based on the first three specs of the first five spec groups.

HP Mobile Thin Client mt45. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 3300U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 6. Operating system installed: Windows 10 IoT Enterprise. Product color: Silver

Design
Product type *
Mobile thin client
Product color *
Silver
Form factor *
Clamshell
Market positioning
Cloud computing
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
14" (35.6 cm)
Dual-screen
No
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3 PRO
Processor model *
3300U
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.1 GHz
Processor cache
4 MB
Processor cache type
L3
Processor lithography
12 nm
Thermal Design Power (TDP)
15 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Vega 6
On-board graphics card base frequency
1200 MHz
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9260
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 IoT Enterprise
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Software provided
HP Easy Shell; HP ThinUpdate; HP USB Port Manager; HP Write Manager; HP Native Miracast Support; HP Noise Cancellation Software
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.8" (326 mm)
Depth
9.21" (234 mm)
Height
0.705" (17.9 mm)
Weight *
3.26 lbs (1.48 kg)
Other features
AC adapter included
Yes