HP logo

HP 31 CMY/32XL Original

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2034
Info modified on:
10 Nov 2024, 00:11:31
Long product name HP 31 CMY/32XL Original:

HP 31 CMY/32XL Black Bottled Ink Cartridge

HP 31 CMY/32XL Original:

Original HP high-yield ink bottles print thousands of pages, at an extremely low cost per page.

Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles—at an extremely low cost per page.[1] Get high-volume printing, an easy and convenient way to replenish ink, and HP print quality and reliability.

Short summary description HP 31 CMY/32XL Original:

HP 31 CMY/32XL, Black, Cyan, Magenta, Yellow, HP, HP DeskJet GT 5800 series, HP Ink Tank 100, 300, 400 series, HP Smart Tank 400, 500, 600, 700,..., Dye-based, Malaysia, 15 - 35 °C

Long summary description HP 31 CMY/32XL Original:

HP 31 CMY/32XL. Printing colors: Black, Cyan, Magenta, Yellow, Brand compatibility: HP, Compatibility: HP DeskJet GT 5800 series, HP Ink Tank 100, 300, 400 series, HP Smart Tank 400, 500, 600, 700,.... Quantity per pack: 4 pc(s), Package width: 1.85" (47 mm), Package depth: 1.85" (47 mm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.