location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1018nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7DN03EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905303793 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2022 17:39:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Long product name HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i7-9750H (12MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

The best never rest
Play at your best from anywhere – without sacrificing performance. The OMEN by HP 15 Laptop keeps you moving and improving, with desktop-class graphics performance, immersion, and upgradability.

Short summary description HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-dc1018nv, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP 15-dc1018nv Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP 15-dc1018nv. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Design
Color name
Shadow black cover and base, shadow black aluminum keyboard frame
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
15.6" (39.6 cm)
RGB color space
NTSC
Color gamut
72%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
Processor cache
12 MB
Configurable TDP-down
35 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Audio system
DTS Headphone: X
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel® HM370
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Bundled software
McAfee LiveSafe; Dropbox
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Number of battery cells
4
Battery capacity *
70 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
7.83 oz (222 g)
Power
AC adapter power
200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.4" (263 mm)
Height
1.02" (26 mm)
Weight *
5.11 lbs (2.32 kg)