location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
753960-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
753960-B21
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:37:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Tesla K40c 12 GB GDDR5
  • - PCI Express x16 3.0
  • - DirectX version: 11 OpenGL version: 4.5
Guarantee: The NVIDIA Tesla, GRID or Quadro GPU Modules have one year parts exchangeFor details on HP Qualified Options Limitedvisit: http://h18004.www1/products/servers/platforms/warranty/index.html
Long product name HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5 :
The short editorial description of HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5

NVIDIA Tesla K40C 12GB Computational Accelerator
More>>>
HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5:
The official marketing text of HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5 as supplied by the manufacturer

Features

Short summary description HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5:
This short summary of the HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 753960-B21, Tesla K40c, 12 GB, GDDR5, PCI Express x16 3.0

Long summary description HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5:
This is an auto-generated long summary of HP 753960-B21 graphics card NVIDIA Tesla K40c 12 GB GDDR5 based on the first three specs of the first five spec groups.

HP 753960-B21. Graphics processor family: NVIDIA, Graphics processor: Tesla K40c. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5. DirectX version: 11, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
Tesla K40c
Memory
Discrete graphics card memory *
12 GB
Graphics card memory type *
GDDR5
Ports & interfaces
Interface type *
PCI Express x16 3.0
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.5
Design
Cooling type *
Active