HP logo

HP Intel Pentium 2030M processor 2.5 GHz 2 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78578
Info modified on:
17 Jul 2025, 16:37:15
Short summary description HP Intel Pentium 2030M processor 2.5 GHz 2 MB L3:

HP Intel Pentium 2030M, Intel® Pentium®, Socket 988, 28 nm, 2030M, 2.5 GHz, 64-bit

Long summary description HP Intel Pentium 2030M processor 2.5 GHz 2 MB L3:

HP Intel Pentium 2030M. Processor family: Intel® Pentium®, Processor socket: Socket 988, Processor lithography: 28 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2, Bandwidth: 5 MB/s. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.