location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 805 Color/Black Ink Cartridge Combo 2-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 Color/Black Ink Cartridge Combo 2-Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZD32AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161167201 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:29:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 805 Color/Black Ink Cartridge Combo 2-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Rely on Original HP ink cartridges to deliver printing performance. Help ensure the crisp, vivid prints for home, school, and work with cartridges built and tested with your HP printer and designed for ease of use.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.
  • - What's in the box: 2 Ink Cartridges
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 805 Color/Black Ink Cartridge Combo 2-Pack :
The short editorial description of HP 805 Color/Black Ink Cartridge Combo 2-Pack

805 Color/Black Ink Cartridge Combo 2-Pack
More>>>
HP 805 Color/Black Ink Cartridge Combo 2-Pack:
The official marketing text of HP 805 Color/Black Ink Cartridge Combo 2-Pack as supplied by the manufacturer

Ideal for households, micro-businesses, and small offices printing a variety of everyday color documents and photos.

Most Original HP Cartridges have been engineered to contain recycled content and meet HP’s quality standards.

Short summary description HP 805 Color/Black Ink Cartridge Combo 2-Pack:
This short summary of the HP 805 Color/Black Ink Cartridge Combo 2-Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 805 Color/Black Ink Cartridge Combo 2-Pack, Black, Cyan, Magenta, Yellow, 2 pc(s), 120 pages, 100 pages, Twin pack

Long summary description HP 805 Color/Black Ink Cartridge Combo 2-Pack:
This is an auto-generated long summary of HP 805 Color/Black Ink Cartridge Combo 2-Pack based on the first three specs of the first five spec groups.

HP 805 Color/Black Ink Cartridge Combo 2-Pack. Supply type: Twin pack, Color ink page yield: 100 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 120 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Compatibility *
HP ENVY 6000 series, HP ENVY Pro 6400 series, HP Deskjet 1200 Printer, HP Deskjet 2300 All-in-One, HP DeskJet 2700 All in-One Printer, HP DeskJet Plus 4100 All in-One Printer
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
1
Black ink page yield *
120 pages
Color ink page yield *
100 pages
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Twin pack
Features
Country of origin
Malaysia
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 80 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
3.97" (100.9 mm)
Depth
4.58" (116.3 mm)
Height
1.44" (36.5 mm)
Package width
3.97" (100.9 mm)
Package depth
4.58" (116.3 mm)
Package height
1.44" (36.5 mm)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)