location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Dragonfly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Z462UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786813733 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2023
Product end of life date
Bullet Points HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro
  • - Intel Core i7-1255U (12MB Cache)
  • - 34.3 cm (13.5") WUXGA+ 1920 x 1280 IPS Touch
  • - 16GB (6400MHz) LPDDR5-SDRAM & 512GB SSD
Long product name HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core i7-1255U (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 34.3 cm (13.5") WUXGA+ 1920 x 1280 IPS Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Pro
More>>>
HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

This is how hybrid works

Empower hands-on, visual, collaborative thinkers to fluidly create, capture, and share ideas when and where they strike. The flexible, highly secure, multi-mode HP Dragonfly Folio anticipates and adapts to your life, your work, and your surroundings with intelligent features that enable seamless experiences without interruption or distraction.

Short summary description HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly G3, Intel® Core™ i7, 13.5", 1920 x 1280 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of HP Elite Dragonfly G3 Intel® Core™ i7 i7-1255U Laptop 13.5" Touchscreen WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

HP Elite Dragonfly G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 13.5", HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2022
Display
Display diagonal *
13.5"
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
Panel type
IPS
Display brightness
400 cd/m²
Display diagonal (metric)
13.5" (34.3 cm)
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1255U
Processor cores
10
Processor cache
12 MB
Configurable TDP-down
12 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
8 MP
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
53 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Sustainability
Sustainability certificates
TCO, ENERGY STAR
Weight & dimensions
Width
11.7" (297.4 mm)
Depth
8.68" (220.4 mm)
Height
0.646" (16.4 mm)
Weight *
34.9 oz (990 g)