location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA Quadro P2200 5GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA Quadro P2200 5GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6YT67AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905081820 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:57:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP NVIDIA Quadro P2200 5GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro P2200 5 GB GDDR5X
  • - 5120 x 2880 pixels 160 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.0 OpenGL version: 4.5
Guarantee: 1 year limited warranty
Long product name HP NVIDIA Quadro P2200 5GB GDDR5X :
The short editorial description of HP NVIDIA Quadro P2200 5GB GDDR5X

NVIDIA Quadro P2200 5GB (4)DP GFX
More>>>
Short summary description HP NVIDIA Quadro P2200 5GB GDDR5X:
This short summary of the HP NVIDIA Quadro P2200 5GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA Quadro P2200 5GB, Quadro P2200, 5 GB, GDDR5X, 160 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro P2200 5GB GDDR5X:
This is an auto-generated long summary of HP NVIDIA Quadro P2200 5GB GDDR5X based on the first three specs of the first five spec groups.

HP NVIDIA Quadro P2200 5GB. Graphics processor family: NVIDIA, Graphics processor: Quadro P2200. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
1280
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P2200
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
5 GB
Graphics card memory type *
GDDR5X
Memory bus *
160 bit
Memory bandwidth (max)
200 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
DisplayPort version
1.4
Performance
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.1
OpenGL version *
4.5
HDCP
Yes
Design
Cooling type *
Active
HP segment
Business
Power
Power consumption (max)
75 W
Weight & dimensions
Weight
15.2 oz (430 g)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)